location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Travel Adapter Black Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Travel Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TAD437EBEC
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:11:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Travel Adapter Black Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger type: Indoor
  • - Black
  • - Cable length: 78.7" (2 m)
  • - 110 - 240 V Maximum output voltage: 5 V
More>>>
Short summary description Samsung Travel Adapter Black Indoor:
This short summary of the Samsung Travel Adapter Black Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Travel Adapter, Indoor, 5 V, 0.6 A, 78.7" (2 m), Black

Long summary description Samsung Travel Adapter Black Indoor:
This is an auto-generated long summary of Samsung Travel Adapter Black Indoor based on the first three specs of the first five spec groups.

Samsung Travel Adapter. Charger type: Indoor. Input voltage: 110 - 240 V, Maximum output voltage: 5 V, AC adapter output current: 0.6 A. Cable length: 78.7" (2 m), Product color: Black

Performance
Charger type *
Indoor
Design
Product color *
Black
Cable length
78.7" (2 m)
Power
Input voltage
110 - 240 V
Maximum output voltage
5 V
AC adapter output current
0.6 A