Samsung logo

Samsung SU-208FB optical disc drive Internal DVD Super Multi DL Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
224577
Info modified on:
24 Feb 2023, 14:16:39
Short summary description Samsung SU-208FB optical disc drive Internal DVD Super Multi DL Silver:

Samsung SU-208FB, Silver, Tray, Horizontal, DVD Super Multi DL, Serial ATA, CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW

Long summary description Samsung SU-208FB optical disc drive Internal DVD Super Multi DL Silver:

Samsung SU-208FB. Product color: Silver, Disc loading type: Tray, Mounting: Horizontal. Optical drive type: DVD Super Multi DL, Interface: Serial ATA, Disc types supported: CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW. CD write speed: 24x, DVD+R write speed: 8x, CD-R write speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. CD-ROM drive average random access time: 210 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.