Samsung Galaxy S10+ SM-G975F, 6.4", 8 GB, 512 GB, 12 MP, Android 9.0, Black
Samsung Galaxy S10+ SM-G975F. Display diagonal: 6.4", Display resolution: 1440 x 3040 pixels. Processor frequency: 2.7 GHz. RAM capacity: 8 GB, RAM type: LPDDR4X, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4100 mAh. Product color: Black. Weight: 6.98 oz (198 g)