Samsung logo

Samsung Galaxy S7 edge SM-G935F 5.5" Single SIM Android 6.0 4G Micro-USB 4 GB 32 GB 3600 mAh Pink gold

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87395
Info modified on:
27 Feb 2024, 14:38:00
Long product name Samsung Galaxy S7 edge SM-G935F 5.5" Single SIM Android 6.0 4G Micro-USB 4 GB 32 GB 3600 mAh Pink gold:

2.3GHz + 1.6GHz OctaCore, 5.5" Super AMOLED 2560 x 1440, 4GB RAM, 12Mp/5Mp Cam, NFC, WiFi 802.11 a/b/g/n/ac, Bluetooth 4.2, IP68, Android

Samsung Galaxy S7 edge SM-G935F 5.5" Single SIM Android 6.0 4G Micro-USB 4 GB 32 GB 3600 mAh Pink gold:

Samsung Unveils Next Generation Smartphones at the Core of its Connected Galaxy Experience

The Samsung Galaxy S7 and Galaxy S7 edge couple sleek design with powerful performance including advanced camera features, water resistance, and external memory

Galaxy S7

It's not just a new phone. It brings a new way of thinking about what a phone can do. You defined the possibilities and we redefined the phone. The Galaxy S7 and S7 edge. Rethink what a phone can do.

Design

The beauty of what we've engineered is to give you the slimmest feel in your hand without compromising the big screen size. And the elegantly curved front and back fit in your palm just right. It's as beautiful to look at, as it is to use.

Hardware

We've redesigned the Galaxy S7 and S7 edge to have memory that expands at your will. The incredibly fast processors and huge RAM keeps everything running smooth even when running at full capacity. While the bigger battery keeps you going for longer.

Water & Dust Resistance

The Galaxy S7 and S7 edge go everywhere you go. In the rain, the shower, or the pool. Up to 30 minutes or 1.5 meters under. We've also worked out how to completely seal off the inside components while keeping micro USB ports, earphone jacks open, so you won't have to fiddle with extra caps or covers.

Shortcuts

Because we spend more time with our phones than ever before, we're constantly devising ways for you to get what you need at a touch and at a glance. And these shortcuts will get you everywhere.

ACC

We built a fine line of accessories especially for your Galaxy S7 and S7 edge. They range from cases that do more than just protect to chargers that give you power fast wherever you are.

Samsung KNOX. Our dedicated security solution provides around-the-clock security against hackers and malware, enforced by regular updates. Additional security is provided by KNOX Enabled App where your sensitive data is safely isolated and encrypted.

Smart Switch. Our phones wouldn't mean as much to us without the photos, files and data they hold. Transfer everything you need from your old phone to Galaxy S7 or S7 edge with the Samsung Smart Switch app. It's incredibly easy.

Short summary description Samsung Galaxy S7 edge SM-G935F 5.5" Single SIM Android 6.0 4G Micro-USB 4 GB 32 GB 3600 mAh Pink gold:

Samsung Galaxy S7 edge SM-G935F, 5.5", 4 GB, 32 GB, 12 MP, Android 6.0, Pink gold

Long summary description Samsung Galaxy S7 edge SM-G935F 5.5" Single SIM Android 6.0 4G Micro-USB 4 GB 32 GB 3600 mAh Pink gold:

Samsung Galaxy S7 edge SM-G935F. Display diagonal: 5.5", Display resolution: 2560 x 1440 pixels. Processor frequency: 2.3 GHz. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0. Battery capacity: 3600 mAh. Product color: Pink gold. Weight: 5.54 oz (157 g)

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.