Samsung logo

Samsung SM-F966BZKCEUB smartphone 8" Android 16.0 5G 12 GB 512 GB 4400 mAh Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4023
Info modified on:
17 Jul 2025, 10:09:25
Short summary description Samsung SM-F966BZKCEUB smartphone 8" Android 16.0 5G 12 GB 512 GB 4400 mAh Black:

Samsung SM-F966BZKCEUB, 8", 12 GB, 512 GB, 200 MP, Android 16.0, Black

Long summary description Samsung SM-F966BZKCEUB smartphone 8" Android 16.0 5G 12 GB 512 GB 4400 mAh Black:

Samsung SM-F966BZKCEUB. Display diagonal: 8", Display resolution: 2184 x 1968 pixels. Processor family: Qualcomm Snapdragon, Processor model: 8 Gen 3. RAM capacity: 12 GB, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 200 MP, Rear camera type: Triple camera. Operating system installed: Android 16.0. Battery capacity: 4400 mAh. Product color: Black. Weight: 7.58 oz (215 g)

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.