Samsung logo

Samsung SGH-E330 Silver 3 oz (85 g)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128166
Info modified on:
26 Feb 2024, 15:32:56
Long product name Samsung SGH-E330 Silver 3 oz (85 g):

Samsung SGH-E330 Silver

Samsung SGH-E330 Silver 3 oz (85 g):

Oval Brilliance The stylish, oval-shaped Samsung E330 clamshell phone boasts a dual band, dual color, high quality VGA camera with its own flash and intenna into it's compact frame. Special features also include photo caller ID, global GPRS communication platform, and an advanced WAP browser.
Clamshell Intenna

Make the most of your potential with the impressive array of advanced features. The oval face of the clamshell design reveals a colorful external screen for pictures of those calling to appear in full clarity.
The stylish E330 houses a built-in camera and flash for those spontaneous photo opportunities. Open it up to reveal a colourful ergonomic keypad and large UFB display. Another example of leading design from Samsung, the E330 keeps you in touch with others, always ready to take snap and always in style.

Compact and Light

The distinctive dimensions make the Samsung E330 a joy to hold in your hand, yet you'll want to show it off. While weighing in at only 85g, it slips easily into any pocket, or purse with its slim 87.2 * 46.1 * 23.3mm profile. The E330 has set a new standard with the power of full functionality inside such a slim, sleek, and oval design. For modern styling of the classic clamshell, the E330 delivers all and more.

VGA Camera with flash

The high-resolution VGA Camera comes with a matching integrated flash to capture every special moment. Save them as wallpaper or send them to you contacts. Just imagine the possibilities. Take photographs on the go that are crisp, clear in detail and aided by a 4x digital zoom with brightness alterations. The multishot and enhancement features allow for up to fourteen fun frames and five different photo effects to allow your creativity to express yourself.

Photo Caller ID

The E330 takes care of your social and business calendar in more ways than one.
With photo caller ID in hand, you can easily keep your associates, friends, and family in good order. Designed to show the face of your caller, the E330 will keep your memory fresh and clear, without fail.

65k Colour Screen

With an ever-ready eye on the world around you, the Samsung E330 provides the focus and the flash for your mobile life, and supported by a dual 65k color display. The external 96x96 pixel display captures a most impressive internal display of 128x160 pixel color with that will draw you in with its beauty. You'll be able to view vivid images and saved every important moment to show your friends.

40 Polyphonic Ringtones

The E330 takes you into a new world of exploration and discovery with its amazing 40 polyphonic ringtone melodies. Capable of playing the most natural sounds, human voices, sweet jazz rhythms, and classical music, the 40 polyphonic melodies will definitely bring an audible beauty to your world.

Voice Clarity

Samsungs enhanced voice clarity edges closer to perfection. The phone automatically increases its volume and clarity of incoming calls when you are in the midst of a crowd, making the caller much more audible. Even better than simply raising the volume on your phone the E330 automatically senses the volume around you to enhance your conversation clarity and keep you from having to run to quieter areas.

Loud speaker

The integrated speakerphone incorporates state-of-the-art echo cancellation technology, noise cancellation and voice clarity functions to insure that you can speak more freely on the fly or in the car. Your caller will never even know you set it down.

MMS

When the text alone wont quite say it all, the SGH-E330 comes through for you with MMS, multimedia messaging service. MMS enables you to send multimedia messages with text, voice, music, and even images of up to 95KB per message to other MMS capable mobiles. With the SGH-E330, theres more to MMS than meets the eye. Get your point across in comfort and style.

Java™

Never let idle time slow you down as the E330 is loaded with great entertainment options. Experience Samsungs Java with embedded games like SnowBallFight and BubbleSmile. More exiting games for your mobile can be downloaded from Samsung Fun Club game zone.

Short summary description Samsung SGH-E330 Silver 3 oz (85 g):

Samsung SGH-E330 Silver, 128 x 160 pixels, 800 mAh, Silver

Long summary description Samsung SGH-E330 Silver 3 oz (85 g):

Samsung SGH-E330 Silver. Display resolution: 128 x 160 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 220 h. Weight: 3 oz (85 g). Product color: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.