Samsung logo

Samsung SE-W084B - External slim DVD-writer optical disc drive Silver

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79095
Info modified on:
04 Apr 2019, 05:33:32
Short summary description Samsung SE-W084B - External slim DVD-writer optical disc drive Silver:

Samsung SE-W084B - External slim DVD-writer, Silver, Horizontal, USB 2.0, 2 MB, 24x, 8x

Long summary description Samsung SE-W084B - External slim DVD-writer optical disc drive Silver:

Samsung SE-W084B - External slim DVD-writer. Product color: Silver, Mounting: Horizontal. Interface: USB 2.0, Drive device, buffer size: 2 MB. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 10x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 10x. Bundled software: Nero Slimline

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.