Samsung logo

Samsung SCX-4100D3 toner cartridge Original Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33329
Info modified on:
21 May 2019, 13:04:26
Long product name Samsung SCX-4100D3 toner cartridge Original Black:

SCX-4100D3 - Black Toner

Samsung SCX-4100D3 toner cartridge Original Black:

The SAMSUNG SCX-4100D3 print cartridge offers High print quality, consistent performance, easy-to-use design, and a robust page yield for improved workflow and added value. This print cartridge is designed together with the SAMSUNG printer for crisp, sharp, professional results. Innovative toner and cartridge design make them reliable and easy to use and maintain.

security label
- All SAMSUNG supplies carry a colour changing security label to prove they are original products.
1. When the label is tilted, the colour changes from clear to cyan.
2. The embossed characters change colour between red gold and blue when viewed from different angles.
3. Verification of the embossed character is possible by feeling the texture.

original quality
- Original supplies enable consistent printing without reliability problems.SAMSUNG original supplies guarantee high quality pages without quality defects.

standard cartridges
- SAMSUNG implements ISO standardIt is a trusted test method for determining the page yield of toner cartridges for mono laser printers.SAMSUNG has tested all current laser jet cartridges in accordance with the ISO/IEC 19752 standard, giving customers more confidence and reliability when basing purchase decisions on toner yields.

easy toner change
- SAMSUNG printer cartridges are easy to change by following 3 steps. Customers can change toner conveniently without special know how.
1. Open the front cabinet.
2. Change cartridges.
3. Close cabinet.

Short summary description Samsung SCX-4100D3 toner cartridge Original Black:

Samsung SCX-4100D3, 3000 pages, Black

Long summary description Samsung SCX-4100D3 toner cartridge Original Black:

Samsung SCX-4100D3. Black toner page yield: 3000 pages, Printing colors: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.