location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung RT43K6330SL Freestanding 443 L F Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RT43K6330SL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RT43K6330SL/ES
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088335780
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 20:04:44
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung RT43K6330SL Freestanding 443 L F Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stainless steel Freestanding 443 L
  • - 330 L No Frost (fridge) Multi-Airflow system (fridge) LED Fridge interior light
  • - 113 L Top-placed No Frost (freezer) 4* 6 kg/24h
  • - F 322 kWh C 40 dB
More>>>
Short summary description Samsung RT43K6330SL Freestanding 443 L F Stainless steel:
This short summary of the Samsung RT43K6330SL Freestanding 443 L F Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung RT43K6330SL, 443 L, SN-T, 6 kg/24h, F, Fresh zone compartment, Stainless steel

Long summary description Samsung RT43K6330SL Freestanding 443 L F Stainless steel:
This is an auto-generated long summary of Samsung RT43K6330SL Freestanding 443 L F Stainless steel based on the first three specs of the first five spec groups.

Samsung RT43K6330SL. Total net capacity: 443 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 330 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 113 L, Freezing capacity: 6 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 322 kWh. Product color: Stainless steel

Design
Appliance placement *
Freestanding
Product color *
Stainless steel
Door hinge
Right
Reversible doors
No
Built-in display *
Yes
Refrigerating medium
R600a
Shelves material
Tempered glass
Number of compressors
1
Performance
Total net capacity *
443 L
Total gross capacity
454 L
Climate class *
SN-T
Noise emission class *
C
Noise level *
40 dB
Icemaker *
Yes
Fridge
Fridge net capacity *
330 L
Fridge gross capacity
331 L
Cooling system
Ventilated
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
Yes
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
4
Number of vegetable drawers *
1
Fridge door balconies
4
Fridge
Egg balcony
Yes
Anti-bacterial compartment
Yes
Freezer
Freezer position *
Top-placed
Freezer net capacity *
113 L
Freezer gross capacity
123 L
Freezing capacity *
6 kg/24h
Storage time during power failure *
15 h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer number of shelves/baskets *
4
Fresh zone
Fresh zone compartment *
Yes
Power
Energy efficiency scale
A to G
Energy efficiency class *
F
Annual energy consumption *
322 kWh
Weight & dimensions
Width *
27.6" (700 mm)
Depth *
30.6" (776 mm)
Height *
70.3" (1785 mm)
Depth without handle
28.6" (72.6 cm)
Weight *
176.4 lbs (80 kg)
Packaging data
Package width
29.3" (744 mm)
Package depth
30.2" (766 mm)
Package height
73.4" (1864 mm)