location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung RH57H90507F side-by-side refrigerator Freestanding 570 L Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RH57H90507F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RH57H90507F/EF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086079112
Category:
Fridges and freezers that stand next to each other in the kitchen.
Side-By-Side Fridge-Freezers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:53:25
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung RH57H90507F side-by-side refrigerator Freestanding 570 L Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - American door Freestanding 570 L Metallic
  • - 394 L No Frost (fridge) Multi-Airflow system (fridge)
  • - 176 L Side-placed No Frost (freezer) 13 kg/24h 4*
  • - Water dispenser Icemaker Ice crushing
  • - SN-T 10 °C 43 °C
  • - 39 dB
  • - 420 kWh
  • - 354.9 lbs (161 kg)
More>>>
Short summary description Samsung RH57H90507F side-by-side refrigerator Freestanding 570 L Metallic:
This short summary of the Samsung RH57H90507F side-by-side refrigerator Freestanding 570 L Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung RH57H90507F, Freestanding, American door, Metallic, Touch, LED, R-600a

Long summary description Samsung RH57H90507F side-by-side refrigerator Freestanding 570 L Metallic:
This is an auto-generated long summary of Samsung RH57H90507F side-by-side refrigerator Freestanding 570 L Metallic based on the first three specs of the first five spec groups.

Samsung RH57H90507F. Appliance placement: Freestanding, Product design: American door, Product color: Metallic. Total net capacity: 570 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 394 L, Fridge gross capacity: 402 L, Lamp type: LED. Freezer net capacity: 176 L, Freezer position: Side-placed, Freezing capacity: 13 kg/24h. Annual energy consumption: 420 kWh

Design
Appliance placement *
Freestanding
Product design *
American door
Product color *
Metallic
Control type
Touch
Built-in display *
Yes
Display type
LED
Refrigerating medium
R-600a
Number of compressors
1
Performance
Total net capacity *
570 L
Total gross capacity
615 L
Climate class *
SN-T
Noise level *
39 dB
Water dispenser *
Yes
Water filter
Yes
Icemaker *
Yes
Ice crushing
Yes
Minimum operating temperature
10 °C
Maximum operating temperature
43 °C
Fridge
Fridge net capacity *
394 L
Fridge gross capacity
402 L
No Frost (fridge) *
Yes
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
3
Number of vegetable drawers *
3
Fridge door balconies
6
Fridge
Egg balcony
Yes
Bottle rack
Yes
Lamp type
LED
Freezer
Freezer net capacity *
176 L
Freezer gross capacity
213 L
Freezer position *
Side-placed
Freezing capacity *
13 kg/24h
Storage time during power failure *
10 h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer interior light
Yes
Freezer number of shelves/baskets *
6
Freezer door balconies
3
Ergonomics
Door open alarm
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
420 kWh
Weight & dimensions
Width *
35.9" (912 mm)
Depth *
28.4" (721 mm)
Height *
69.8" (1774 mm)
Depth without handle
28.4" (72.1 cm)
Weight *
354.9 lbs (161 kg)
Packaging data
Package width
38.3" (974 mm)
Package depth
30.6" (776 mm)
Package height
75.2" (1909 mm)
Brand Image Article code product Stock Price from
Samsung RS7528THCSP side-by-side refrigerator Freestanding 572 L Stainless steel Samsung RS7528THCSP side-by-side refrigerator Freestanding 572 L Stainless steel
(show image)
RS7528THCSP/EF RS7528THCSP 0.00
(excl. VAT)
0 (incl. VAT)