Samsung logo

Samsung RF197AC side-by-side refrigerator Freestanding 504 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63467
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RF197AC side-by-side refrigerator Freestanding 504 L White:

Samsung RF197AC, Freestanding, French door, White, Tempered glass, 504 L, 342.6 L

Long summary description Samsung RF197AC side-by-side refrigerator Freestanding 504 L White:

Samsung RF197AC. Appliance placement: Freestanding, Product design: French door, Product color: White. Total net capacity: 504 L. Fridge net capacity: 342.6 L, Lamp type: LED. Freezer net capacity: 161.4 L, Freezer position: Bottom-placed. Annual energy consumption: 445 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.