location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung RB37J501MSL Freestanding 353 L D Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RB37J501MSL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RB37J501MSL/EF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088921051
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:10:33
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung RB37J501MSL/EF user manual (7.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung RB37J501MSL Freestanding 353 L D Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stainless steel Freestanding 353 L
  • - 255 L No Frost (fridge) Multi-Airflow system (fridge) LED Fridge interior light
  • - 98 L Bottom-placed No Frost (freezer) 4* 13 kg/24h
  • - D 183 kWh C 39 dB
More>>>
Short summary description Samsung RB37J501MSL Freestanding 353 L D Stainless steel:
This short summary of the Samsung RB37J501MSL Freestanding 353 L D Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung RB37J501MSL, 353 L, No Frost (fridge), SN-T, 13 kg/24h, D, Stainless steel

Long summary description Samsung RB37J501MSL Freestanding 353 L D Stainless steel:
This is an auto-generated long summary of Samsung RB37J501MSL Freestanding 353 L D Stainless steel based on the first three specs of the first five spec groups.

Samsung RB37J501MSL. Total net capacity: 353 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 255 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 98 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Energy efficiency class: D, Annual energy consumption: 183 kWh. Product color: Stainless steel

Design
Appliance placement *
Freestanding
Product color *
Stainless steel
Door hinge
Right
Reversible doors
Yes
Built-in display *
No
Refrigerating medium
R600a
Shelves material
Tempered glass
Number of compressors
1
Inverter technology
Yes
Performance
Total net capacity *
353 L
Total gross capacity
387 L
Climate class *
SN-T
Noise emission class *
C
Noise level *
39 dB
Water dispenser
No
Holiday function
Yes
Fridge
Fridge net capacity *
255 L
Fridge gross capacity
269 L
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
Yes
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
3
Fridge
Number of vegetable drawers *
1
Fridge door balconies
4
Egg balcony
Yes
Bottle rack
Yes
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
98 L
Freezer gross capacity
118 L
Freezing capacity *
13 kg/24h
Storage time during power failure *
16 h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer number of shelves/baskets *
3
Fast freeze function *
Yes
Ice cube tray
Yes
Ergonomics
Door open alarm
Yes
Power
Energy efficiency scale
A to G
Energy efficiency class *
D
Annual energy consumption *
183 kWh
Weight & dimensions
Width *
23.4" (595 mm)
Depth *
26.6" (675 mm)
Height *
79.1" (2010 mm)
Weight *
158.7 lbs (72 kg)
Brand Image Article code product Stock Price from
Samsung RB41J7839S4 fridge-freezer Freestanding 406 L Stainless steel Samsung RB41J7839S4 fridge-freezer Freestanding 406 L Stainless steel
(show image)
RB41J7839S4 RB41J7839S4 0.00
(excl. VAT)
0 (incl. VAT)
Samsung RT50H6300EF fridge-freezer Freestanding 507 L Beige Samsung RT50H6300EF fridge-freezer Freestanding 507 L Beige
(show image)
RT50H6300EF RT50H6300EF 0.00
(excl. VAT)
0 (incl. VAT)