location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PS42V6SX TV 42" Black 1500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS42V6SX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS42V6SX
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 220985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:42:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung PS42V6SX TV 42" Black 1500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 42" Plasma
  • - 852 x 480 pixels 16:9
  • - 1500 cd/m²
  • - 290 W
Long product name Samsung PS42V6SX TV 42" Black 1500 cd/m² :
The short editorial description of Samsung PS42V6SX TV 42" Black 1500 cd/m²

42" Plasma, Resolution 852 (H) x 480 (W), Brightness 1,500cd/m2, Contrast 10,000:1, 2x8w, 10 page teletext, 1 x DVI, 2 x Scart, 1 x D-Sub PC Input
More>>>
Samsung PS42V6SX TV 42" Black 1500 cd/m²:
The official marketing text of Samsung PS42V6SX TV 42" Black 1500 cd/m² as supplied by the manufacturer

Samsung are one of the best plasma screen manufacturers and offer a good selection of screens for comprehensible price, most Samsung plasma televisions are the 42 inch models as this is the standard size. Samsung do offer screens that are smaller than this but some of them are LCD so if you are specifically looking for Samsung plasma screens then the 42 inch models are the most popular choice. The great thing about the Samsung plasma screens is that they are cheap, they are some of the cheapest around and they are also very good quality so Samsung are a great choice when buying a plasma television.

Samsung are also good for including all you need in the plasma screen, most Samsung plasma screens have a stand included so that you can easily position the Samsung television easily. Lots of the Samsung plasma televisions also offer a built in Freeview digital tuner which means that the plasma television can receive digital television broadcasts using Freeview, Freeview has lots more channels than the analogue television broadcasts so is well worth getting in you are buying a new Plasma television. Lots of the new Samsung plasma screens are also HD ready, HD stands for High Definition and offers a much better picture quality than that of normal televisions.

Short summary description Samsung PS42V6SX TV 42" Black 1500 cd/m²:
This short summary of the Samsung PS42V6SX TV 42" Black 1500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PS42V6SX, 42", 852 x 480 pixels, Plasma, Black

Long summary description Samsung PS42V6SX TV 42" Black 1500 cd/m²:
This is an auto-generated long summary of Samsung PS42V6SX TV 42" Black 1500 cd/m² based on the first three specs of the first five spec groups.

Samsung PS42V6SX. Display diagonal: 42", Display resolution: 852 x 480 pixels, Display technology: Plasma, Display brightness: 1500 cd/m², Native aspect ratio: 16:9. Product color: Black

Display
Display diagonal *
42"
Display technology *
Plasma
Native aspect ratio *
16:9
Display brightness *
1500 cd/m²
Viewing angle, horizontal
175°
Viewing angle, vertical
175°
Display resolution *
852 x 480 pixels
TV tuner
Channels quantity
100 channels
Audio
Audio system
A2/NiCAM
Design
Product color *
Black
Performance
Teletext
10 pages
Plug and Play
Yes
Power
Power consumption (typical) *
290 W
Power consumption (standby) *
3 W
Weight & dimensions
Width (without stand)
41.7" (1059.5 mm)
Depth (without stand)
3.92" (99.5 mm)
Height (without stand)
28.3" (718 mm)
Weight (without stand)
78 lbs (35.4 kg)
Other features
Power requirements
100 ~ 240V (50 ~ 60Hz)
I/O ports
1x DVI 1x PC (Analog RGB) 1x S-Vidéo (Y/C) 1x Component (Y/Pb/Pr) 2x SCART
Display viewable area (HxV)
1070
Brand Image Article code product Stock Price from
Samsung PS42D4 TV 42" Silver 1000 cd/m² Samsung PS42D4 TV 42" Silver 1000 cd/m²
(show image)
PS42D4 PS42D4 0.00
(excl. VAT)
0 (incl. VAT)
Samsung PS37S4 TV 37" Black Samsung PS37S4 TV 37" Black
(show image)
PS37S4 PS37S4 0.00
(excl. VAT)
0 (incl. VAT)
Samsung PPM-42S3X TV 42" Silver 700 cd/m² Samsung PPM-42S3X TV 42" Silver 700 cd/m²
(show image)
PPM-42S3X PPM-42S3X 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)