location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PHS-5000 Headphones Wired Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PHS-5000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PHS5000
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:22:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung PHS-5000 Headphones Wired Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Silver Headphones
  • - Wired
  • - Supraaural 20 - 20000 Hz 110 Ω 32 dB
Long product name Samsung PHS-5000 Headphones Wired Black, Silver :
The short editorial description of Samsung PHS-5000 Headphones Wired Black, Silver

PHS-5000 Multimedia Stereo Headphones
More>>>
Samsung PHS-5000 Headphones Wired Black, Silver:
The official marketing text of Samsung PHS-5000 Headphones Wired Black, Silver as supplied by the manufacturer

Features:

- No mic
- Plug type 3.5mm Stereo
- Cable 2m
- Color black
- Impedance 32ohm
- Sensitivity 110+/-5dB
- Frequency 20Hz~20KHz
- Driver 40mm

Short summary description Samsung PHS-5000 Headphones Wired Black, Silver:
This short summary of the Samsung PHS-5000 Headphones Wired Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PHS-5000, Wired, 20 - 20000 Hz, Headphones, Black, Silver

Long summary description Samsung PHS-5000 Headphones Wired Black, Silver:
This is an auto-generated long summary of Samsung PHS-5000 Headphones Wired Black, Silver based on the first three specs of the first five spec groups.

Samsung PHS-5000. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 78.7" (2 m), Product color: Black, Silver

Performance
Product type *
Headphones
Product color *
Black, Silver
Cable length
78.7" (2 m)
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Impedance
110 Ω
Headphone sensitivity
32 dB
Driver unit
1.57" (4 cm)
Brand Image Article code product Stock Price from
Samsung PHS-2000 Headphones Wired Black Samsung PHS-2000 Headphones Wired Black
(show image)
PHS2000 PHS-2000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung PHS-2100 Headset Wired Black Samsung PHS-2100 Headset Wired Black
(show image)
PHS2100 PHS-2100 0.00
(excl. VAT)
0 (incl. VAT)