Samsung logo

Samsung Large Format Plasma Display Digital signage flat panel 50" 1300 cd/m² Full HD Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17806
Info modified on:
25 Nov 2020, 15:37:09
Short summary description Samsung Large Format Plasma Display Digital signage flat panel 50" 1300 cd/m² Full HD Black:

Samsung Large Format Plasma Display, Digital signage flat panel, 50", 1920 x 1080 pixels

Long summary description Samsung Large Format Plasma Display Digital signage flat panel 50" 1300 cd/m² Full HD Black:

Samsung Large Format Plasma Display. Product design: Digital signage flat panel. Display diagonal: 50", Display resolution: 1920 x 1080 pixels, Display brightness: 1300 cd/m², HD type: Full HD. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.