location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung NV75J7570RS 75 L 1600 W A Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NV75J7570RS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NV75J7570RS/EF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086718004
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:27:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung NV75J7570RS 75 L 1600 W A Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Electric 1600 W 75 L Stainless steel
  • - Convection cooking Grill Steam cooking
  • - Pyrolytic
  • - Built-in display LED Control type: Rotary, Touch
  • - Child lock
  • - Energy efficiency class: A
More>>>
Short summary description Samsung NV75J7570RS 75 L 1600 W A Stainless steel:
This short summary of the Samsung NV75J7570RS 75 L 1600 W A Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung NV75J7570RS, Large, Electric, 75 L, 1600 W, 75 L, 1600 W

Long summary description Samsung NV75J7570RS 75 L 1600 W A Stainless steel:
This is an auto-generated long summary of Samsung NV75J7570RS 75 L 1600 W A Stainless steel based on the first three specs of the first five spec groups.

Samsung NV75J7570RS. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 75 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Rotary, Touch. Clock type: Electronic, Timer type: Digital. Energy efficiency class: A, Energy consumption (conventional): 0.99 kWh, Energy consumption (forced convection): 0.83 kWh. Lamps quantity: 2 lamp(s), Lamp type: Halogen

Oven
Number of ovens *
1
Oven size *
Large
Oven type *
Electric
Total oven(s) interior capacity *
75 L
Total oven power *
1600 W
Oven net capacity *
75 L
Oven power
1600 W
Fast heat
Yes
Grill *
Yes
Grill power
1100 W
Convection cooking *
Yes
Steam cooking *
Yes
Cleaning type
Pyrolytic
Number of shelves
2 shelves
Number of shelf positions
3
Design
Appliance placement *
Built-in
Product color *
Stainless steel
Housing material
Stainless steel
Interior material
Enameled steel
Control type *
Rotary, Touch
Control position
Front
Built-in display *
Yes
Display type
LED
Door hinge
down
Door material
Stainless steel
Number of glass door panels
4
Cool door
Yes
Ergonomics
Integrated clock
Yes
Clock type
Electronic
Timer type
Digital
Ergonomics
Easy to clean
Yes
Child lock
Yes
On/off switch
Yes
Power
Energy efficiency class *
A
Connected load
1600 W
Energy consumption (conventional) *
0.99 kWh
Energy consumption (forced convection) *
0.83 kWh
Lighting
Interior light
Yes
Lamps quantity
2 lamp(s)
Lamp type
Halogen
Weight & dimensions
Width
23.4" (595 mm)
Depth
22.3" (566 mm)
Height
23.4" (595 mm)
Weight
104.1 lbs (47.2 kg)
Installation compartment width *
22" (56 cm)
Installation compartment depth *
21.5" (54.5 cm)
Installation compartment height *
22.5" (57.2 cm)
Packaging data
Package width
26.9" (682 mm)
Package depth
25.4" (645 mm)
Package height
25.8" (656 mm)
Package weight
110.2 lbs (50 kg)
Packaging content
Recipe book
Yes
Baking tray
Yes