Samsung logo

Samsung NT870Z5G-XW3 laptop Intel® Core™ i7 i7-4710HQ 15.6" Full HD 8 GB DDR3L-SDRAM 250 GB SSD NVIDIA® GeForce® GT 750M Windows 7 Home Premium Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52443
Info modified on:
01 Feb 2025, 04:31:24
Short summary description Samsung NT870Z5G-XW3 laptop Intel® Core™ i7 i7-4710HQ 15.6" Full HD 8 GB DDR3L-SDRAM 250 GB SSD NVIDIA® GeForce® GT 750M Windows 7 Home Premium Black:

Samsung NT870Z5G-XW3, Intel® Core™ i7, 2.5 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 250 GB

Long summary description Samsung NT870Z5G-XW3 laptop Intel® Core™ i7 i7-4710HQ 15.6" Full HD 8 GB DDR3L-SDRAM 250 GB SSD NVIDIA® GeForce® GT 750M Windows 7 Home Premium Black:

Samsung NT870Z5G-XW3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 250 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.