location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung NQ50J9530BS 50 L 3200 W Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NQ50J9530BS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NQ50J9530BS/EE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086705493
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung NQ50J9530BS 50 L 3200 W Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Electric 3200 W 50 L Black, Stainless steel
  • - Convection cooking Grill Microwave cooking
  • - Built-in display LCD Control type: Touch
Long product name Samsung NQ50J9530BS 50 L 3200 W Black, Stainless steel :
The short editorial description of Samsung NQ50J9530BS 50 L 3200 W Black, Stainless steel

50l, 1000W/1000W, 4.6" TFT LCD, 39.3kg
More>>>
Samsung NQ50J9530BS 50 L 3200 W Black, Stainless steel:
The official marketing text of Samsung NQ50J9530BS 50 L 3200 W Black, Stainless steel as supplied by the manufacturer

Twice as efficient and tasty

Dual fans spin in opposite directions to spread heat evenly throughout the oven. So the oven pre-heats rapidly and dishes are cooked quickly and thoroughly, giving the best taste from the first serving to the last.

Simply touch and cook

A 4.6" Full touch TFT-LCD display offers a much simpler and easier way to cook. You can intuitively control functions and settings with the simple touch of your finger and get plenty of useful information.

Quickly cooks food deeply and evenly

Combination cooking includes a “stirrer” microwave that quickly cooks food evenly. It also features multiple heating systems, including a fan-assisted convection that circulates heat evenly, and grills add crispness.

Cooks much more, much larger

Has a massive 50 litre capacity, so you can cook much more or much larger food. You can prepare multiple dishes at once, like trays of cookies, or easily accommodate large items, like a big roast or holiday turkey.

Safely close the door

A Pre-stop hinge door (1 level) ensures that the door can be quietly and safely closed. It automatically stops at a preset level, so it doesn’t shut too quickly and create a loud noise or cause spills or accidents.

Easily removes stubborn stains

Steam Cleaning lets you loosen and remove food particles and stubborn stains in the oven cavity easily. Simply fill the cup inside the oven with water and it quickly bathes the cavity, so residue can be wiped away.

Short summary description Samsung NQ50J9530BS 50 L 3200 W Black, Stainless steel:
This short summary of the Samsung NQ50J9530BS 50 L 3200 W Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung NQ50J9530BS, Medium, Electric, 50 L, 3200 W, 50 L, 3200 W

Long summary description Samsung NQ50J9530BS 50 L 3200 W Black, Stainless steel:
This is an auto-generated long summary of Samsung NQ50J9530BS 50 L 3200 W Black, Stainless steel based on the first three specs of the first five spec groups.

Samsung NQ50J9530BS. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 50 L. Appliance placement: Built-in, Product color: Black, Stainless steel, Control type: Touch. Clock type: Electronic. Installation compartment width: 21.9" (55.5 cm), Installation compartment depth: 21.6" (54.9 cm), Installation compartment height: 17.5" (44.5 cm)

Oven
Number of ovens *
1
Oven size *
Medium
Oven type *
Electric
Total oven(s) interior capacity *
50 L
Total oven power *
3200 W
Oven net capacity *
50 L
Oven power
3200 W
Grill *
Yes
Grill power
2500 W
Convection cooking *
Yes
Convection power
1000 W
Microwave cooking *
Yes
Microwave power
900 W
Oven defrost function *
Yes
Reheat function *
Yes
Design
Appliance placement *
Built-in
Product color *
Black, Stainless steel
Control type *
Touch
Design
Control position
Front
Built-in display *
Yes
Display type
LCD
Door hinge
down
Ergonomics
Integrated clock
Yes
Clock type
Electronic
Lighting
Interior light
Yes
Weight & dimensions
Width
23.4" (595 mm)
Depth
22.4" (570 mm)
Height
17.9" (454.2 mm)
Weight
86.6 lbs (39.3 kg)
Installation compartment width *
21.9" (55.5 cm)
Installation compartment depth *
21.6" (54.9 cm)
Installation compartment height *
17.5" (44.5 cm)
Country Distributor
Danmark 1 distributor(s)