Samsung logo

Samsung Galaxy Book3 Pro NP960XFG-KC3NL laptop Intel® Core™ i5 i5-1340P 16" WQXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8112
Info modified on:
16 Mar 2024, 20:55:27
Bullet Points Samsung Galaxy Book3 Pro NP960XFG-KC3NL laptop Intel® Core™ i5 i5-1340P 16" WQXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite:
  • - Windows 11 Home
  • - Intel Core i5-1340P (1.9GHz)
  • - 40.6 cm (16") WQXGA+ 2880 x 1800 OLED
  • - 16GB LPDDR5-SDRAM & 512GB SSD
Long product name Samsung Galaxy Book3 Pro NP960XFG-KC3NL laptop Intel® Core™ i5 i5-1340P 16" WQXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite:

Intel Core i5-1340P (1.9GHz), 16GB LPDDR5-SDRAM, 512GB SSD, 40.6 cm (16") WQXGA+ 2880 x 1800 OLED, Intel Iris Xe Graphics, WLAN, Webcam, Windows 11 Home

Samsung Galaxy Book3 Pro NP960XFG-KC3NL laptop Intel® Core™ i5 i5-1340P 16" WQXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite:

Career-accelerating speed
This processor means business. Achieve it all with the latest 13th Gen Intel® Core™ processor. Plus, this on-the-go powerhouse seamlessly syncs with other Galaxy devices to multiply multitasking with ease.

Your work on full display
See your ambitions come to life on a 3K AMOLED screen (2880 X 1800). This jaw-dropping laptop continues Samsung's rich heritage of innovative displays with a 16:10 aspect ratio, the largest ever for Galaxy.

Thin, light, premium design
Pursue your ambitions from anywhere with an amazingly thin, lightweight design. This powerful PC is ready to move with you on your trip to the top.

Packed with ports
Look like a pro while you’re owning the day with a wide range of ports — plus a larger touchpad. No need for a clunky adaptor. Connect to bigger screens, external storage devices and more with ease.

Power to move forward
Stay powered through your projects with a long-lasting battery. Then, charge up in a flash with the Fast Charging USB-C charger that also works with your other Galaxy devices.

The Galaxy connected experience
Multiply your productivity with one seamless experience across all your devices. Galaxy breaks down barriers so you can do more effortlessly.

Short summary description Samsung Galaxy Book3 Pro NP960XFG-KC3NL laptop Intel® Core™ i5 i5-1340P 16" WQXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite:

Samsung Galaxy Book3 Pro NP960XFG-KC3NL, Intel® Core™ i5, 1.9 GHz, 16", 2880 x 1800 pixels, 16 GB, 512 GB

Long summary description Samsung Galaxy Book3 Pro NP960XFG-KC3NL laptop Intel® Core™ i5 i5-1340P 16" WQXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite:

Samsung Galaxy Book3 Pro NP960XFG-KC3NL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1340P, Processor frequency: 1.9 GHz. Display diagonal: 16", HD type: WQXGA+, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Graphite

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.