Samsung logo

Samsung 7 700Z7C S02 Intel® Core™ i7 i7-3615QM Laptop 17.3" Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47767
Info modified on:
24 Jan 2025, 20:48:23
Short summary description Samsung 7 700Z7C S02 Intel® Core™ i7 i7-3615QM Laptop 17.3" Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Silver:

Samsung 7 700Z7C S02, Intel® Core™ i7, 2.3 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Samsung 7 700Z7C S02 Intel® Core™ i7 i7-3615QM Laptop 17.3" Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Silver:

Samsung 7 700Z7C S02. Product type: Laptop, Form factor: Gray. Processor family: Intel® Core™ i7, Processor model: i7-3615QM, Processor frequency: 2.3 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.