Samsung logo

Samsung 4 400B2B A01CH Intel® Core™ i5 i5-2410M 12.5" 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30800
Info modified on:
24 Jan 2025, 20:45:42
Short summary description Samsung 4 400B2B A01CH Intel® Core™ i5 i5-2410M 12.5" 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Samsung 4 400B2B A01CH, Intel® Core™ i5, 2.3 GHz, 12.5", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Samsung 4 400B2B A01CH Intel® Core™ i5 i5-2410M 12.5" 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Samsung 4 400B2B A01CH. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 12.5", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 3.84 lbs (1.74 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.