Samsung 3 NP355E5C, AMD E, 1.7 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB
Samsung 3 NP355E5C. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E2-1800, Processor frequency: 1.7 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 7340. Operating system installed: Windows 8. Product color: Black