Samsung logo

Samsung 3 NP300V5A Intel® Core™ i7 i7-2670QM Laptop 15.6" 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 520MX Windows 7 Home Basic Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46617
Info modified on:
27 Jan 2025, 08:50:53
Short summary description Samsung 3 NP300V5A Intel® Core™ i7 i7-2670QM Laptop 15.6" 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 520MX Windows 7 Home Basic Black:

Samsung 3 NP300V5A, Intel® Core™ i7, 2.2 GHz, 15.6", 1366 x 768 pixels, 6 GB, 1 TB

Long summary description Samsung 3 NP300V5A Intel® Core™ i7 i7-2670QM Laptop 15.6" 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 520MX Windows 7 Home Basic Black:

Samsung 3 NP300V5A. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Basic. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.