Samsung logo

Samsung Essentials E35S Intel® Core™ i3 i3-6006U Laptop 14" HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61159
Info modified on:
14 Mar 2024, 19:48:00
Short summary description Samsung Essentials E35S Intel® Core™ i3 i3-6006U Laptop 14" HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Silver:

Samsung Essentials E35S, Intel® Core™ i3, 2 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Samsung Essentials E35S Intel® Core™ i3 i3-6006U Laptop 14" HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Silver:

Samsung Essentials E35S. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.