Samsung 3 RV415-BD6, AMD E, 1.3 GHz, 14", 2 GB, 500 GB, Windows 8
Samsung 3 RV415-BD6. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E-300, Processor frequency: 1.3 GHz. Display diagonal: 14". Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: AMD Radeon HD 6310. Operating system installed: Windows 8. Product color: Black, Silver. Weight: 4.74 lbs (2.15 kg)