Samsung logo

Samsung R R720-AS01UK Intel® Core™2 Duo P7350 17.3" HD+ 4 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50004
Info modified on:
30 Jan 2025, 19:19:05
Short summary description Samsung R R720-AS01UK Intel® Core™2 Duo P7350 17.3" HD+ 4 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Premium Black:

Samsung R R720-AS01UK, Intel® Core™2 Duo, 2 GHz, 17.3", 1600 x 900 pixels, 4 GB, 320 GB

Long summary description Samsung R R720-AS01UK Intel® Core™2 Duo P7350 17.3" HD+ 4 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Premium Black:

Samsung R R720-AS01UK. Processor family: Intel® Core™2 Duo, Processor model: P7350, Processor frequency: 2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobilty Radeon HD 4330. Operating system installed: Windows Vista Home Premium. Product color: Black. Weight: 6.35 lbs (2.88 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.