Samsung logo

Samsung NP-R710-FA02UK laptop Intel Pentium Mobile T3400 17" 2 GB DDR3-SDRAM 250 GB Intel® GMA X4500 Windows Vista Home Premium Black, Red

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78642
Info modified on:
02 Feb 2025, 23:11:31
Short summary description Samsung NP-R710-FA02UK laptop Intel Pentium Mobile T3400 17" 2 GB DDR3-SDRAM 250 GB Intel® GMA X4500 Windows Vista Home Premium Black, Red:

Samsung NP-R710-FA02UK, Intel Pentium Mobile, 2.16 GHz, 17", 1440 x 900 pixels, 2 GB, 250 GB

Long summary description Samsung NP-R710-FA02UK laptop Intel Pentium Mobile T3400 17" 2 GB DDR3-SDRAM 250 GB Intel® GMA X4500 Windows Vista Home Premium Black, Red:

Samsung NP-R710-FA02UK. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2.16 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows Vista Home Premium. Product color: Black, Red. Weight: 6.79 lbs (3.08 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.