location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung R R530-JS04SE Intel® Pentium® Dual-Core T4300 15.6" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Red, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
R
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R530-JS04SE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-R530-JS04SE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung R R530-JS04SE Intel® Pentium® Dual-Core T4300 15.6" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Red, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Red, Silver
  • - Intel® Pentium® Dual-Core T4300 2.1 GHz
  • - 15.6" 1366 x 768 pixels Gloss 16:9
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 500 GB DVD Super Multi DL
  • - NVIDIA® GeForce® 310M 0.512 GB
  • - Windows 7 Home Premium
Long product name Samsung R R530-JS04SE Intel® Pentium® Dual-Core T4300 15.6" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Red, Silver :
The short editorial description of Samsung R R530-JS04SE Intel® Pentium® Dual-Core T4300 15.6" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Red, Silver

R530, Intel Pentium T4300 2.10GHz, 4096MB DDR3, 500GB SATA HDD, 15.6" LED HD, 1366 x 768, Fast Ethernet, 802.11 bg/n, Red, Windows 7 Home Premium
More>>>
Samsung R R530-JS04SE Intel® Pentium® Dual-Core T4300 15.6" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Red, Silver:
The official marketing text of Samsung R R530-JS04SE Intel® Pentium® Dual-Core T4300 15.6" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Red, Silver as supplied by the manufacturer

With a glass-like finish over a rich red-black gradation, the feature-rich Samsung R530 notebook’s style gives you a hint of what’s to come when you push the power button. The 15.6" LED-backlit 16:9 widescreen LCD gives you bright, colorful high-definition images and HD audio, for a rich gaming experience. You’ll speed your way around applications with Windows® 7, and you’ll control it all with a full size isolation-type keyboard with integrated 17-key numeric pad. The touchpad’s lighted edges add even more style. And the R530 fits your busy lifestyle, with a 4-hour battery and a weight of just 5.5 lbs.

More Style, Less Fuss
The high quality craftsmanship of the R530 extends as much to its exterior as to its high performance inner workings. Buit to withstand bumps and knocks, the R530 comes with a robust, durable casing designed to keep its contents safe and sound as well as reduce the risk of scratches and fingerprints. And its ergonomic, stylish design makes it as eye-catching as reliable.

Easy-to-Use Numeric Keypad
With an expansive 17-key numeric keypad, hitting the right number key is easier than ever - especially if your fingertips are used to tapping away at your PC. Whether you’re using Excel spreadsheets, doing calculations or playing video games, it all adds up: Samsung’s numeric keyboard offers easy, enhanced usability.

HD Optimized Picture Quality
With proper 16:9 aspect ratio, the R530 provides sharper, brighter images and the most accurate representation of High Definition (HD) video content and games. So you can watch true HD movies in 16:9 widescreen format that fits the full size of the screen, without any black bands. You'll see images that are fine-tuned with the sharpest details and boldest colors on the R530's 15.6" HD LED display.

Ultra Mobility
The R530 incorporates advanced communication technologies, including a 802.11 bgn wireless modem to provide high-speed access to the Internet and your data anytime, anywhere.

Simple Data-Sharing
With a host of advanced connectivity tools, including a 3-in-1 memory card reader, 3 x USB 2.0 ports, and HDMI/VGA, you can seamlessly move data from your digital camera, camcorder, MP3 player or PDA straight to the notebook.

Samsung Recovery Solution
Peace of mind is here in the form of Samsung’s Recovery Solution. It automatically and regularly backs up your PC data to the hard drive. So you can quit worrying and quit manually backing up your files.

Short summary description Samsung R R530-JS04SE Intel® Pentium® Dual-Core T4300 15.6" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Red, Silver:
This short summary of the Samsung R R530-JS04SE Intel® Pentium® Dual-Core T4300 15.6" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Red, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung R R530-JS04SE, Intel® Pentium® Dual-Core, 2.1 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung R R530-JS04SE Intel® Pentium® Dual-Core T4300 15.6" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Red, Silver:
This is an auto-generated long summary of Samsung R R530-JS04SE Intel® Pentium® Dual-Core T4300 15.6" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Red, Silver based on the first three specs of the first five spec groups.

Samsung R R530-JS04SE. Processor family: Intel® Pentium® Dual-Core, Processor model: T4300, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 310M. Operating system installed: Windows 7 Home Premium. Product color: Red, Silver. Weight: 5.51 lbs (2.5 kg)

Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 05:30:00
Uk has collected 23 expert reviews for Samsung R R530-JS04SE Intel® Pentium® Dual-Core T4300 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Red, Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
electricpig.co.uk
Updated:
2014-05-22 05:30:00
With decent performance, quality and usability, there’s a lot to like about the Samsung R530. However, at this price point there’s also a lot of choice, so we’ve been taking a look at the rivals. Join us after the break to find out which is the bes...
Good Perfomance for price is great...
Bad Battery life can't match rivals...
Bottom line As a desktop replacement, the R530 beats its budget rivals. It's not quite so portable however...
80%
trustedreviews.com
Updated:
2014-05-22 05:30:00
This isn't the first time we've looked at the Samsung R530 , but the JA02UK model we have here is a new version of this budget laptop that likely hopes to tempt the lucrative back-to-school and student markets. This much can be garnered by the sub-£500 pr...
Good Good keyboard, Decent performance...
Bad Poor viewing angles, Glossy display, Same CPU as cheaper model...
Bottom line At this price one doesn't expect amazing performance, but the R530 is still competent enough and won't have normal users pondering too much about speed. In our testing the slightly downgraded processor did score lower than the previous R530 we reviewed, b...
70%
channelpro.co.uk
Updated:
2014-05-22 05:30:00
Samsung delivers another cracker, with stylish design married to a top-quality display and keyboard. Samsung has a reputation for defying expectations at budget prices, and its latest update to the R530 looks to continue the trend. The R530 is far from...
0%
alphr.com
Updated:
2014-05-22 05:30:00
Samsung has a reputation for defying expectations at budget prices, and its latest update to the R530 looks to continue the trend. The R530 is far from the usual shy and retiring budget laptop. A crimson gloss gleams across the lid, infused with a chai...
Bottom line Samsung delivers another cracker, with stylish design married to a top-quality display and keyboard...
83%
Zdnet.com.au
Updated:
2014-05-22 05:30:00
Design and features Despite feeling a little light, the R530 feels rather solid for a sub-AU$1000 laptop. Not Lenovo or Asus solid, but definitely quite rugged thanks to the textured diamond surface on the lid. This is one laptop where you won't ha...
Bottom line Samsung has offered a laptop of phenomenal value. The R530 is pleasant to use, although some small niggles like 32-bit Windows and the lack of dedicated home/end keys gets in the way of total enjoyment. Still, we're quite sure anyone who picks up the R...
80%
trustedreviews.com
Updated:
2014-05-22 05:30:00
We've been looking at quite a few ultra-portable laptops recently, like the 13.3in and Award-winning . But it's in the budget 15-16in sector that most purchases are made, so today we're checking out a very affordable entrant: the 15.6in Samsung...
Bottom line As you can see below, the R530 Intel Core 2 Duo T6600 CPU is showing its age, though keep in mind that both the HP Pavilion DV6-2113SA and Samsung R580 are £100 more expensive. Despite this the R530-JA03UK is capable of handling everything the average con...
60%
techadvisor.co.uk
Updated:
2014-05-22 05:30:00
Product Code: NP-R530-JA03UK The Samsung R530-JA03’s bright, eye-catching design makes a refreshing change to the traditional budget laptop design: business-like slabs of black or grey. Our review sample Samsung R530-JA03 came with a natty red patte...
Bottom line If you want small and light, the Samsung R530-JA03 isn’t the laptop for you. And if you want to try games, then think again. But, if you want great performance, style, build quality and useful battery life, the R530 is well worth your consideration. P...
80%
techradar.com
Updated:
2014-05-22 05:30:00
Not only is the Samsung R530 a great looking laptop, it also boasts great usability, performance and portability - and all at a very competitive price.We very rarely see laptops that have exciting designs at this price point, but the Samsung took us by...
Good Nice styling, Good performance, Connectivity, Build quality...
Bad Quite heavy...
Bottom line A great laptop that offers performance and style in an affordable package. We don't think you could do much better without spending more...
80%
v3.co.uk
Updated:
2014-05-22 05:30:00
It used to be that if you wanted to do anything of any value on a computer you needed a desktop PC because laptops were not powerful enough.Nowadays, full-sized laptops such as the Samsung R530 are a good alternative to the bulk of a desktop computer...
Good Powerful processor; LED backlit display; easy to type on; capable of HD video playback...
Bad Uses an old, inefficient processor...
Bottom line A good choice if you are willing to swap netbook portability for better performance Good points Powerful processor; LED backlit display; easy to type on; capable of HD video playback Bad points Uses an old, inefficient processor...
60%
computeractive.co.uk
Updated:
2014-05-22 05:30:00
It used to be that if you wanted to do anything of any value on a computer you needed a desktop PC because laptops were not powerful enough.Nowadays, full-sized laptops such as the Samsung R530 are a good alternative to the bulk of a desktop computer...
Good Powerful processor; LED backlit display; easy to type on; capable of HD video playback...
Bad Uses an old, inefficient processor...
Bottom line A good choice if you are willing to swap netbook portability for better performance...
60%
electricpig.co.uk
Updated:
2014-05-22 05:30:00
Packing in a hefty 500GB HDD, an old-school Intel Core 2 Duo processor and a slick 720p panel, the Samsung R530 certainly offers a lot for its bargain £500 price tag. But is this a stunner or just your average lappie? Read our Samsung R530 review no...
Good Good price, loads of decent specs, vids look great...
Bad Average, not the latest Intel inside...
Bottom line A pretty standard machine but with a great value price tag...
80%
notebookcheck.net
Updated:
2014-05-22 05:30:00
At 439 Euros , the Samsung R530 Nolan is one of the lowest-priced options when buying a mobile device. We find out in this review which demands it lives up to and what advantages it offers its owner...
Good Hard-wearing surfaces, Stable chassis/ lid, Good keyboard, Quiet and cool, Good brightness, Acceptable battery life, Fast harddrive...
Bad TFT not equipped with anti-glare surface, Small viewing angles, Few connections, Loud mouse keys...
Bottom line With the R530, Samsung has created a 15.6-incher suited for office duties at an attractive price just in time for the Christmas season. The Pentium-T4500 processor (2 x 2.3 GHz) provides respectable performance which is above that of low-end single-core c...
83%
about.com
Updated:
2014-05-22 05:30:00
Distinctive Design, Comfortable Keyboard, Older Core 2 Duo Processor, Relatively Small Trackpad...
60%