Samsung logo

Samsung Q NP-Q330 Intel® Core™ i5 i5-480M Laptop 13.3" 3 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® 310M Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80826
Info modified on:
29 Jan 2025, 18:55:25
Short summary description Samsung Q NP-Q330 Intel® Core™ i5 i5-480M Laptop 13.3" 3 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® 310M Windows 7 Home Premium Black, Silver:

Samsung Q NP-Q330, Intel® Core™ i5, 2.66 GHz, 13.3", 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Samsung Q NP-Q330 Intel® Core™ i5 i5-480M Laptop 13.3" 3 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® 310M Windows 7 Home Premium Black, Silver:

Samsung Q NP-Q330. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.