location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung N145-JP04UK Intel Atom® N455 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB Windows 7 Starter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N145-JP04UK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-N145-JP04UK show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:11:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung N145-JP04UK Intel Atom® N455 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB Windows 7 Starter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Netbook
  • - Intel Atom® N455 1.66 GHz
  • - 10.1" 1024 x 600 pixels LED backlight 5:3
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 160 GB
  • - Ethernet LAN 10,100 Mbit/s
  • - 10 h
  • - Windows 7 Starter
Long product name Samsung N145-JP04UK Intel Atom® N455 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB Windows 7 Starter :
The short editorial description of Samsung N145-JP04UK Intel Atom® N455 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB Windows 7 Starter

Intel ATOM N450 (1.66 GHz, 667MHz, 512KB), 160 GB SATA HDD, 10.1" WSVGA LED
More>>>
Samsung N145-JP04UK Intel Atom® N455 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB Windows 7 Starter:
The official marketing text of Samsung N145-JP04UK Intel Atom® N455 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB Windows 7 Starter as supplied by the manufacturer

More style. Maximum value
The N145 Plus offers all the high-end style you’re looking for, without the high price tag. Worried about reliability? Relax─ the majority of its components are manufactured by Samsung so you know you’re getting nothing but the best. And its long battery life keeps you up and running for hours on end. The N145 Plus netbook delivers more style, makes sure you have less to carry and is completely budget-friendly.

Practically non-stop performance for your non-stop life
On a long flight or short on outlets? No problem. Now you can break free from your power cord with the N145 Plus. A 6 cell battery, delivers up to 9.7 hours of power to keep you running all day long. That means you can keep sending emails and uploading photos without worrying about being shut down. And an energy efficient LED display and optimised processing technology adds to its long-lasting performance. Go anywhere and do anything – with the N145 Plus, there’s always less downtime. Battery life based on BatteryMark test scores that will vary based on configuration.

Short summary description Samsung N145-JP04UK Intel Atom® N455 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB Windows 7 Starter:
This short summary of the Samsung N145-JP04UK Intel Atom® N455 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB Windows 7 Starter data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung N145-JP04UK, Intel Atom®, 1.66 GHz, 10.1", 1024 x 600 pixels, 1 GB, 160 GB

Long summary description Samsung N145-JP04UK Intel Atom® N455 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB Windows 7 Starter:
This is an auto-generated long summary of Samsung N145-JP04UK Intel Atom® N455 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB Windows 7 Starter based on the first three specs of the first five spec groups.

Samsung N145-JP04UK. Product type: Netbook. Processor family: Intel Atom®, Processor model: N455, Processor frequency: 1.66 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Operating system installed: Windows 7 Starter. Weight: 2.73 lbs (1.24 kg)

Country Distributor
United Kingdom 1 distributor(s)