location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung NP-M70T001 19" 1 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6600 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP-M70T001
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-M70T001/SUK show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:11:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung NP-M70T001 19" 1 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6600 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 GHz
  • - 19" 1680 x 1050 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 100 GB DVD Super Multi
  • - NVIDIA GeForce Go 6600
  • - Bluetooth
  • - 4.5 h
  • - Windows XP Professional
Long product name Samsung NP-M70T001 19" 1 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6600 Windows XP Professional :
The short editorial description of Samsung NP-M70T001 19" 1 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6600 Windows XP Professional

NP-M70T001 - Intel Pentium M 760, 1024MB RAM, 100GB HDD, DVD Super-Multi, 19" WSXGA+ TFT, Win XP Pro
More>>>
Samsung NP-M70T001 19" 1 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6600 Windows XP Professional:
The official marketing text of Samsung NP-M70T001 19" 1 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6600 Windows XP Professional as supplied by the manufacturer

Imagine a desktop replacement like no other. The M70 is the world’s first notebook with a detachable 19” LCD monitor providing you the flexibility for use as a notebook on the go or a conventional desktop at home or in the office. Its large-sized 19” high resolution monitor and powerful performance features make it competitive to any Desktop for gaming and multimedia purposes while providing you the flexibility to work how, where and when you please. The M70 is a perfect choice for those who seek a powerful but stylish replacement for their desktop PC. With the Samsung M70 it's not that hard to imagine.

The Perfect companion for Everyone
With a 19-inch display, the Samsung M70 is wonderfully suited for those doing publishing and graphics work. The 290-nits brightness ensures that even in direct sunlight you can see the display clearly. Coupled with a remote control, a dedicated Nvidia Geforce Go 6600 graphics card and a 2.1-channel speaker system, the M70 can be used for movies or a session of intense gaming with your buddies.

Wireless Connectivity
Integrated Wireless LAN (802.11a.b.g) and Bluetooth™ upgradeability enable fast, secure wireless access and data sharing. Giving you the freedom to connect when, how and where you please.

Enhanced Performance
Complete with a dedicated Nvidia Geoforce graphics sub system, an LCD docking cradle as standard, enabling ergonomic positioning of the LCD to best suit the application or environment, Samsung's latest “AVS Now” technology enables users to quickly access their videos/DVDs, photos and audio files without the time required to boot Windows, Four USB ports, a full sized keyboard and the latest Intel Centrino Mobile Technology.

Slim and Durable Magnesium Alloy casing
Using some of the slimmest, but strongest technology you get a Notebook PC ready for anything. Using a magnesium alloy means you get amazing strength in a super light notebook.

Samsung S/W List
Powerful software solution providing you the flexibility to optimise your performance.

Short summary description Samsung NP-M70T001 19" 1 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6600 Windows XP Professional:
This short summary of the Samsung NP-M70T001 19" 1 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6600 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung NP-M70T001, 2 GHz, 19", 1680 x 1050 pixels, 1 GB, 100 GB, Windows XP Professional

Long summary description Samsung NP-M70T001 19" 1 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6600 Windows XP Professional:
This is an auto-generated long summary of Samsung NP-M70T001 19" 1 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6600 Windows XP Professional based on the first three specs of the first five spec groups.

Samsung NP-M70T001. Processor frequency: 2 GHz. Display diagonal: 19", Display resolution: 1680 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce Go 6600. Operating system installed: Windows XP Professional. Weight: 9.7 lbs (4.4 kg)

Display
Display diagonal *
19"
Display resolution *
1680 x 1050 pixels
Native aspect ratio
16:10
Processor
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
100 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
NVIDIA GeForce Go 6600
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Maximum resolution
2048 x 1536 pixels
Audio
Audio system
HDA
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Ports & interfaces
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
I/O ports
Norton Anti-Virus Nero Express AVStation Cyberlink Power DVD Network Manager HDD Recovery Solution
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 915PM Express
Keyboard
Pointing device
Touchpad + Scroll zone
Keyboard layout
QWERTY
Software
Operating system installed *
Windows XP Professional
Battery
Battery life (max)
4.5 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
17.1" (434.8 mm)
Depth
12.4" (314 mm)
Height
1.52" (38.6 mm)
Weight *
9.7 lbs (4.4 kg)
Video
External video modes refresh rate (max)
85 Hz
Other features
Wireless technology
IEEE 802.11b/g, Bluetooth 2.0+EDR
AC adapter included
Yes
Infrared data port
No
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
Data/Fax V.92
Country Distributor
United Kingdom 1 distributor(s)