location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung NL20F7100WB warming drawer 800 W Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NL20F7100WB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NL20F7100WB/UR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085570092
Category:
Kitchen drawers which have compartments for keeping food warm until it is served.
Warming Drawers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Samsung NL20F7100WB warming drawer 800 W Black, Stainless steel:
This short summary of the Samsung NL20F7100WB warming drawer 800 W Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung NL20F7100WB, 800 W, Indoor, Pull-out

Long summary description Samsung NL20F7100WB warming drawer 800 W Black, Stainless steel:
This is an auto-generated long summary of Samsung NL20F7100WB warming drawer 800 W Black, Stainless steel based on the first three specs of the first five spec groups.

Samsung NL20F7100WB. Product color: Black, Stainless steel, Suitable for: Indoor, Maximum weight capacity: 55.1 lbs (25 kg). Thermostat range: 30 - 80 °C. Power consumption (max): 800 W. Width: 23.4" (595 mm), Depth: 21.9" (556 mm), Height: 5.51" (140 mm)

Design
Suitable for *
Indoor
Product color *
Black, Stainless steel
Maximum weight capacity
55.1 lbs (25 kg)
Door open type
Pull-out
Telescopic drawer
Yes
Control type
Buttons, Rotary
On/off switch
Yes
Performance
Adjustable thermostat
Yes
Thermostat range
30 - 80 °C
Power
Power consumption (max) *
800 W
Weight & dimensions
Width
23.4" (595 mm)
Depth
21.9" (556 mm)
Height
5.51" (140 mm)
Installation compartment width
23.6" (60 cm)
Installation compartment depth
5.91" (15 cm)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)