location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MLT-D1092SELS toner cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MLT-D1092SELS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MLT-D1092SELS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0880898760428 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 10:42:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung MLT-D1092SELS toner cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 2000 pages
  • - Laser printing
Long product name Samsung MLT-D1092SELS toner cartridge Original Black :
The short editorial description of Samsung MLT-D1092SELS toner cartridge Original Black

2000 pages, 700g, Black
More>>>
Samsung MLT-D1092SELS toner cartridge Original Black:
The official marketing text of Samsung MLT-D1092SELS toner cartridge Original Black as supplied by the manufacturer

Toner performance is optimized for SAMSUNG printer. Ensures a uniform print quality. Easy to maintain and manage. Monitoring supplies technology notifies customers when toner is low or needs to be replaced.

original SAMSUNG Guarantees Page Yields
SAMSUNG backs up our claims by testing new laser toner cartridge yields in accordance with the new global ISO/IEC 19752 standard. Although actual yields may vary by printing applications and media, you can be confident you'll get the full page yield of your original SAMSUNG cartridges.

security Label Guarantees Original SAMSUNG
All SAMSUNG supplies carry a colour changing security label to prove they are original products. 1. When the label is tilted, the colour changes from clear to cyan. 2. The embossed characters change colour from red to gold to blue when viewed from different angles. 3. You can feel the embossed characters are not smooth.

easy Toner Cartridge Installation
SAMSUNG printer cartridges are easy to locate inside the printer cabinet, easy to handle and easy to change. Every package contains simple, illustrated instructions.

automatic Toner Monitoring System
Automatically alerts when toner is low and it is time to replace the cartridge, so you never run out of toner.

Short summary description Samsung MLT-D1092SELS toner cartridge Original Black:
This short summary of the Samsung MLT-D1092SELS toner cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MLT-D1092SELS, 2000 pages, Black

Long summary description Samsung MLT-D1092SELS toner cartridge Original Black:
This is an auto-generated long summary of Samsung MLT-D1092SELS toner cartridge Original Black based on the first three specs of the first five spec groups.

Samsung MLT-D1092SELS. Black toner page yield: 2000 pages, Printing colors: Black

Features
Compatibility *
SCX-4300
Black toner page yield *
2000 pages
Type *
Original
Printing colors *
Black
Product color
Black
Weight & dimensions
Weight
24.7 oz (700 g)
Dimensions (WxDxH)
14 x 13.4 x 10.2" (356 x 340 x 260 mm)
Other features
Print technology
Laser printing
Brand Image Article code product Stock Price from
MM Black Laser Toner - Samsung MLT-D1092S - For Samsung SCX 43xx / 4610 series toner cartridge 1 pc(s) MM Black Laser Toner - Samsung MLT-D1092S - For Samsung SCX 43xx / 4610 series toner cartridge 1 pc(s)
(show image)
65054DK Black Laser Toner - Samsung MLT-D1092S - For Samsung SCX 43xx / 4610 series 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)