location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-D2850B toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-D2850B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-D2850B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808987357504 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:10:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung ML-D2850B toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 5000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung ML-D2850B toner cartridge 1 pc(s) Original Black :
The short editorial description of Samsung ML-D2850B toner cartridge 1 pc(s) Original Black

High-Capacity Toner Cartridge for ML-2850 Series
More>>>
Samsung ML-D2850B toner cartridge 1 pc(s) Original Black:
The official marketing text of Samsung ML-D2850B toner cartridge 1 pc(s) Original Black as supplied by the manufacturer

Black toner provides excellent value and generates quality print results every time.

security label
- All SAMSUNG supplies carry a colour changing security label to prove they are original products.
1. When the label is tilted, the colour changes from clear to cyan.
2. The embossed characters change colour between red gold and blue when viewed from different angles.
3. Verification of the embossed character is possible by feeling the texture.

standardize cartridge
- SAMSUNG implements ISO standard. It is a trusted test method for determining the page yield of toner cartridges for mono laser printers. SAMSUNG has tested all current laserjet cartridges in accordance with the ISO/IEC 19752 standard, giving customers more confidence and reliability when basing purchase decisions on toner yields.

genuine quality
- Original supplies enable consistent printing without reliability problems. SAMSUNG original supplies guarantee high quality pages without quality defects.

easy toner change
- SAMSUNG printer cartridges are easy to change by following 3 steps.
1. Open the front cabinet.
2. Change cartridges.
3. Close cabinet.

Short summary description Samsung ML-D2850B toner cartridge 1 pc(s) Original Black:
This short summary of the Samsung ML-D2850B toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-D2850B, 5000 pages, Black, 1 pc(s)

Long summary description Samsung ML-D2850B toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Samsung ML-D2850B toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Samsung ML-D2850B. Black toner page yield: 5000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
ML-2850, ML-2851
Quantity per pack *
1 pc(s)
Black toner page yield *
5000 pages
Type *
Original
Features
Printing colors *
Black
Brand compatibility *
Samsung
Other features
Print technology
Laser printing
Brand Image Article code product Stock Price from
MM Black Laser Toner - Samsung ML-D2850B - For Samsung ML 285x toner cartridge 1 pc(s) MM Black Laser Toner - Samsung ML-D2850B - For Samsung ML 285x toner cartridge 1 pc(s)
(show image)
65027DK Black Laser Toner - Samsung ML-D2850B - For Samsung ML 285x 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)