location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-2850DR 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-2850DR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-2850
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 11:14:34
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Samsung ML-2850DR 1200 x 1200 DPI:
This short summary of the Samsung ML-2850DR 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-2850DR, 1200 x 1200 DPI, 28 ppm, Duplex printing

Long summary description Samsung ML-2850DR 1200 x 1200 DPI:
This is an auto-generated long summary of Samsung ML-2850DR 1200 x 1200 DPI based on the first three specs of the first five spec groups.

Samsung ML-2850DR. Maximum duty cycle: 30000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing

Printing
Color *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
30000 pages per month
Page description languages *
IBM ProPrinter, SPL
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper handling
Paper tray media types *
Envelopes, Labels, Transparencies
Network
Network ready
No
Performance
Internal memory *
32 MB
Maximum internal memory
160 MB
Built-in processor
Yes
Processor model
Samsung
Processor frequency
400 MHz
Sound pressure level (printing)
50 dB
Sound power level (standby)
26 dB
Weight & dimensions
Weight
19.4 lbs (8.8 kg)
Dimensions (WxDxH)
14.3 x 14.5 x 8.25" (364 x 369 x 209.6 mm)
Other features
Custom media sizes
(76 x 127) - (216 x 356) mm
Compatible operating systems
Windows 2000/XP(32/64bits)/Vista(32/64bits)/2003 Server(32/64bits) Various Linux OS: - Red Hat 8 - 9, - Fedora Core 1 - 4 - Mandrake 9.2 - 10.1 - SuSE 8.2 - 9.2 Mac OS 8.6 - 9.2, 10.1 - 10.4