location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UJ59 computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UJ59
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LU32J590UQPXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094771961
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86728
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 May 2024 13:58:42
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LU32J590UQPXEN user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UJ59 computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home 32" LCD VA
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 4 ms 270 cd/m² 3000:1
  • - AMD FreeSync Flicker-free technology
  • - F 31 kWh 37 W
More>>>
Short summary description Samsung UJ59 computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Gray:
This short summary of the Samsung UJ59 computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UJ59, 32", 3840 x 2160 pixels, 4K Ultra HD, LCD, 4 ms, Gray

Long summary description Samsung UJ59 computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Gray:
This is an auto-generated long summary of Samsung UJ59 computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Gray based on the first three specs of the first five spec groups.

Samsung UJ59. Display diagonal: 32", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Gray

Display
Display diagonal *
32"
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
270 cd/m²
Response time
4 ms
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega DCR
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.07 billion colors
Viewable size, horizontal
27.5" (69.8 cm)
Viewable size, vertical
15.5" (39.3 cm)
Display diagonal (metric)
31.5" (80.1 cm)
sRGB coverage (typical)
138%
NTSC coverage (typical)
97%
Adobe RGB coverage
102%
Display brightness (min)
225 cd/m²
Performance
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync
Flicker-free technology
Yes
Game mode
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product color *
Gray
Frameless design
Yes
Certification
CE
Ports & interfaces
HDMI *
Yes
HDMI ports quantity
2
HDMI version
1.4/2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
Headphone outputs
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-2 - 15°
Picture-in-Picture
Yes
Ergonomics
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
31 kWh
Power consumption (typical) *
37 W
Power consumption (standby) *
0.5 W
Power consumption (max)
59 W
Power consumption (off)
0.3 W
Power supply type
External
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
HDMI
Power adapter included
Yes
Quick start guide
Yes
Installation CD
Yes
Weight & dimensions
Width (with stand)
28.7" (729.5 mm)
Depth (with stand)
9.86" (250.5 mm)
Height (with stand)
21" (534.5 mm)
Weight (with stand)
13.9 lbs (6.3 kg)
Width (without stand)
28.7" (729.5 mm)
Depth (without stand)
2.22" (56.4 mm)
Height (without stand)
16.8" (427.8 mm)
Weight (without stand)
12.1 lbs (5.5 kg)
Packaging data
Stand type
Simple stand
Package width
31.2" (792 mm)
Package depth
19.3" (491 mm)
Package height
6.18" (157 mm)
Package weight
18.5 lbs (8.4 kg)
Package type
Box
Sustainability
European Product Registry for Energy Labelling (EPREL) code
1403953
Technical details
Warranty period
2 year(s)
Other features
Picture-by-Picture (PbP)
Yes
Samsung Magic Function
Samsung MagicBright
Samsung Eye Saver Mode
Yes
Eco Saving Plus
Yes
Image size
Yes
Off Timer Plus
Yes
Brand Image Article code product Stock Price from
Samsung UR59C computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LED Blue Samsung UR59C computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LED Blue
(show image)
LU32R592CWPXEN UR59C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UJ59 computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LED Black Samsung UJ59 computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LU32J592UQPXEN UJ59 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UR55 computer monitor 28" 3840 x 2160 pixels 4K Ultra HD LED Gray Samsung UR55 computer monitor 28" 3840 x 2160 pixels 4K Ultra HD LED Gray
(show image)
LU28R552UQPXEN UR55 0.00
(excl. VAT)
0 (incl. VAT)
Samsung ViewFinity S8 S80PB LED display 32" 3840 x 2160 pixels 4K Ultra HD Black Samsung ViewFinity S8 S80PB LED display 32" 3840 x 2160 pixels 4K Ultra HD Black
(show image)
LS32B800PXPXEN S80PB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UR59C computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LED White Samsung UR59C computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LED White
(show image)
LU32R591CWPXEN UR59C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UR59C computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LED Gray Samsung UR59C computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LED Gray
(show image)
LU32R590CWPXEN UR59C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung ViewFinity S8 S80A computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black Samsung ViewFinity S8 S80A computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS27A800NMPXEN S80A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Odyssey G7 G75T computer monitor 26.9" 2560 x 1440 pixels Quad HD QLED Black Samsung Odyssey G7 G75T computer monitor 26.9" 2560 x 1440 pixels Quad HD QLED Black
(show image)
LC27G75TQSPXEN G75T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UR55 computer monitor 28" 3840 x 2160 pixels 4K Ultra HD LED Gray Samsung UR55 computer monitor 28" 3840 x 2160 pixels 4K Ultra HD LED Gray
(show image)
LU28R550UQPXEN UR55 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60UA computer monitor 27" 2560 x 1440 pixels Quad HD LED Black Samsung S60UA computer monitor 27" 2560 x 1440 pixels Quad HD LED Black
(show image)
LS27A60PUUUXEN S60UA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
Sverige 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)