Samsung logo

Samsung U32D970Q computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136719
Info modified on:
28 Mar 2025, 10:26:13
Short summary description Samsung U32D970Q computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LED Black:

Samsung U32D970Q, 31.5", 3840 x 2160 pixels, 4K Ultra HD, LED, 8 ms, Black

Long summary description Samsung U32D970Q computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LED Black:

Samsung U32D970Q. Display diagonal: 31.5", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.