location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung G97NC computer monitor 55" 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Odyssey
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Ark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G97NC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS55CG970NUXDU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094993707
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2024 13:16:25
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Samsung G97NC computer monitor 55" 3840 x 2160 pixels 4K Ultra HD LED Black:
This short summary of the Samsung G97NC computer monitor 55" 3840 x 2160 pixels 4K Ultra HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung G97NC, 55", 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black

Long summary description Samsung G97NC computer monitor 55" 3840 x 2160 pixels 4K Ultra HD LED Black:
This is an auto-generated long summary of Samsung G97NC computer monitor 55" 3840 x 2160 pixels 4K Ultra HD LED Black based on the first three specs of the first five spec groups.

Samsung G97NC. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
55"
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
600 cd/m²
Display brightness (min)
420 cd/m²
Response time *
1 ms
Response time measurement type
GTG (Gray to Gray)
Screen shape *
Curved
Screen curvature rating
1000R
Contrast ratio (typical) *
1000000:1
Dynamic contrast ratio marketing name
Mega DCR
Maximum refresh rate *
165 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1 billion colors
Viewable size, horizontal
47.6" (121 cm)
Viewable size, vertical
26.8" (68 cm)
Display diagonal (metric)
54.3" (138 cm)
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10+ Gaming (HDR10 Plus Gaming), Quantum HDR 32+
Colour gamut standard
DCI-P3
Color gamut
95%
Quantum dot color technology
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium Pro
Flicker-free technology
Yes
Game mode
Yes
Game features
Super Ultrawide GameView
Smart modes
Dynamic, Eco, Filmmaker, Graphics, Movie, Standard
Operating system installed
Tizen
Multimedia
RMS rated power
60 W
Built-in speaker(s) *
Yes
Adaptive Sound Control (ASC)
Yes
Built-in camera *
No
Design
Market positioning *
Consumer
Product color *
Black
Feet color
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
USB Type-A downstream ports quantity
2
HDMI *
Yes
HDMI ports quantity
3
HDMI version
2.0/2.1
DisplayPorts quantity
1
DisplayPort version
1.4
Headphone out *
Yes
Built-in KVM switch
Yes
HDCP
Yes
HDCP version
2.2
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
5.2
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Height adjustment *
Yes
Height adjustment
10.6" (27 cm)
Ergonomics
Pivot
Yes
Pivot angle
-90 - 90°
Tilt adjustment
Yes
Tilt angle range
-10 - 10°
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
80 kWh
Energy consumption (HDR) per 1000 hours *
162 kWh
Power consumption (typical) *
80 W
Power consumption (standby) *
0.5 W
Power consumption (max)
140 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1648820
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
46.3" (1174.8 mm)
Depth (with stand)
14.9" (379 mm)
Height (with stand)
43.4" (1102 mm)
Weight (with stand)
91.5 lbs (41.5 kg)
Width (without stand)
46.3" (1174.8 mm)
Depth (without stand)
9.91" (251.8 mm)
Height (without stand)
27.7" (704.8 mm)
Weight (without stand)
46.5 lbs (21.1 kg)
Packaging data
Stand type
HAS stand
Package width
53.6" (1362 mm)
Package depth
12.5" (317 mm)
Package height
36.3" (922 mm)
Package weight
125.9 lbs (57.1 kg)
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Handheld remote control
Yes
Quick start guide
Yes
Power cable length
59.1" (1.5 m)
Other features
Brand specific technologies
Eye Saver
Sound mirroring
Yes
Screen mirroring
Yes
TV Plus
Yes
SmartThings app support
Yes
Works with Samsung Bixby
Yes
Office 365 support
Yes
Wireless Dex support
Yes
Tap view
Yes
Virtual assistant
Amazon Alexa
Universal guide
Yes
Multi View
Yes
Local dimming
Yes
Samsung Eye Saver Mode
Yes
On/Off timer
Yes
Image size
Yes
Wireless display
Yes
Adaptive picture
Yes
Auto source switch
Yes
Off Timer Plus
Yes
Smart calibration
Yes
NFT marketplaces
Nifty Gateway
Workspace
Yes
Virtual AIM point
Yes
Web service
Microsoft 365
My contents
Yes
Certification
UL Glare Free
Brand Image Article code product Stock Price from
Samsung M80D computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED White Samsung M80D computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED White
(show image)
LS32DM801UUXEN M80D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G95C computer monitor 49" 5120 x 1440 pixels Dual QHD LED Black Samsung G95C computer monitor 49" 5120 x 1440 pixels Dual QHD LED Black
(show image)
LS49CG950EUXEN G95C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G95SC computer monitor 49" 5120 x 1440 pixels Dual QHD OLED Silver Samsung G95SC computer monitor 49" 5120 x 1440 pixels Dual QHD OLED Silver
(show image)
LS49CG950SUXDU G95SC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G97NC computer monitor 55" 3840 x 2160 pixels 4K Ultra HD LED Black Samsung G97NC computer monitor 55" 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS55CG97WNUXEN G97NC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G95NC LED display 57" 7680 x 2160 pixels Dual UHD Black, White Samsung G95NC LED display 57" 7680 x 2160 pixels Dual UHD Black, White
(show image)
LS57CG952NUXEN G95NC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G85SB computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD OLED Silver Samsung G85SB computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD OLED Silver
(show image)
LS34BG850SUXEN G85SB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)