Samsung logo

Samsung G80SD computer monitor 32" 3840 x 2160 pixels 4K Ultra HD OLED Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24431
Info modified on:
01 Oct 2024, 11:57:04
Short summary description Samsung G80SD computer monitor 32" 3840 x 2160 pixels 4K Ultra HD OLED Silver:

Samsung G80SD, 32", 3840 x 2160 pixels, 4K Ultra HD, OLED, 0.03 ms, Silver

Long summary description Samsung G80SD computer monitor 32" 3840 x 2160 pixels 4K Ultra HD OLED Silver:

Samsung G80SD. Display diagonal: 32", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Response time: 0.03 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Silver

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.