location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Odyssey G7 G70B computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Odyssey
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G70B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS32BG700EUXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094138818 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:25
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS32BG700EUXEN user manual (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Odyssey G7 G70B computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming 32" LED IPS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 144 Hz 1 ms 350 cd/m² 1000:1
  • - NVIDIA G-SYNC AMD FreeSync Flicker-free technology
  • - G 33 kWh 33 W
More>>>
Short summary description Samsung Odyssey G7 G70B computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED Black:
This short summary of the Samsung Odyssey G7 G70B computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Odyssey G7 G70B, 32", 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black

Long summary description Samsung Odyssey G7 G70B computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED Black:
This is an auto-generated long summary of Samsung Odyssey G7 G70B computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED Black based on the first three specs of the first five spec groups.

Samsung Odyssey G7 G70B. Display diagonal: 32", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
32"
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
1 ms
Screen shape *
Flat
Video color modes
Cinema, Dynamic, Entertain, Graphic, Standard
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
144 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1 billion colors
Viewable size, horizontal
27.5" (69.8 cm)
Viewable size, vertical
15.5" (39.3 cm)
Display diagonal (metric)
31.5" (80 cm)
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 400, High Dynamic Range 10+ (HDR10 Plus), High Dynamic Range 10+ Gaming (HDR10 Plus Gaming)
Colour gamut standard
DCI-P3
Color gamut
95%
Performance
NVIDIA G-SYNC *
Yes
NVIDIA G-SYNC type
G-SYNC Compatible
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium Pro
ConnectShare (USB)
Yes
Flicker-free technology
Yes
Sound mirroring
Yes
Screen mirroring
Yes
Game mode
Yes
Game features
Super Ultrawide GameView
TV Plus
Yes
SmartThings app support
Yes
Works with Samsung Bixby
Yes
Tap view
Yes
Web browser
Yes
Far-field voice interaction
Yes
Operating system installed
Tizen
Adaptive picture
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Adaptive Sound Control (ASC)
Yes
Design
Market positioning *
Gaming
Product color *
Black
Front bezel color
Black
Feet color
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
2
DVI port
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
1.4
Headphone out *
Yes
Headphone outputs
1
DC-in jack
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
5.2
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
4.72" (12 cm)
Pivot
Yes
Pivot angle
-92 - 92°
Swiveling
Yes
Swivel angle range
-15 - 15°
Tilt adjustment
Yes
Tilt angle range
-9 - 13°
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
33 kWh
Energy consumption (HDR) per 1000 hours *
61 kWh
Power consumption (typical) *
33 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC adapter output voltage
22 V
Power supply type
External
Energy efficiency scale
A to G
Annual energy consumption
48 kWh
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
AC, HDMI to Micro-HDMI, USB Type-A to USB Type-B
Handheld remote control
Yes
Power cable length
59.1" (1.5 m)
Weight & dimensions
Width (with stand)
28.1" (714.6 mm)
Depth (with stand)
12.2" (311.1 mm)
Height (with stand)
23.7" (602.6 mm)
Weight (with stand)
18.3 lbs (8.3 kg)
Width (without stand)
28.1" (714.6 mm)
Depth (without stand)
4.96" (125.9 mm)
Height (without stand)
17.4" (441.1 mm)
Weight (without stand)
14.1 lbs (6.4 kg)
Packaging data
Package width
31.4" (798 mm)
Package depth
21.5" (545 mm)
Package height
6.93" (176 mm)
Package weight
24.3 lbs (11 kg)
Other features
Anynet + (HDMI-CEC)
Yes
Smart TV
Yes
Samsung Eye Saver Mode
Yes
Eco Light Sensor
Yes
Image size
Yes
Wireless display
Yes
Factory tunning
Yes
Gaming Hub/Game Bar
Yes
Workspace
Yes
Factory calibration report
Yes
Virtual AIM point
Yes
Web service
Microsoft 365
Brand Image Article code product Stock Price from
Samsung Odyssey G9 G93SC computer monitor 49" 5120 x 1440 pixels Dual QHD OLED Silver Samsung Odyssey G9 G93SC computer monitor 49" 5120 x 1440 pixels Dual QHD OLED Silver
(show image)
LS49CG934SUXEN G93SC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Odyssey Neo G7 S43CG700NU computer monitor 43" 3840 x 2160 pixels 4K Ultra HD LED Black, White Samsung Odyssey Neo G7 S43CG700NU computer monitor 43" 3840 x 2160 pixels 4K Ultra HD LED Black, White
(show image)
LS43CG700NUXEN S43CG700NU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Odyssey G4 G40B computer monitor 25" 1920 x 1080 pixels Full HD Black Samsung Odyssey G4 G40B computer monitor 25" 1920 x 1080 pixels Full HD Black
(show image)
LS25BG400EUXEN G40B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)