Samsung logo

Samsung S32A600NWU computer monitor 32" 2560 x 1440 pixels Quad HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
301453
Info modified on:
02 Jun 2025, 05:36:24
Short summary description Samsung S32A600NWU computer monitor 32" 2560 x 1440 pixels Quad HD Black:

Samsung S32A600NWU, 32", 2560 x 1440 pixels, Quad HD, 5 ms, Black

Long summary description Samsung S32A600NWU computer monitor 32" 2560 x 1440 pixels Quad HD Black:

Samsung S32A600NWU. Display diagonal: 32", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.