Samsung logo

Samsung S27E450D LED display 27" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120029
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3 years
Long product name Samsung S27E450D LED display 27" 1920 x 1080 pixels Full HD Black:

Samsung S27E450D, 27", 300cd/m2, 1920 x 1080, 5ms, LED FHD

Samsung S27E450D LED display 27" 1920 x 1080 pixels Full HD Black:

Environmentally Friendly

With approximately 30% recycled plastic, less than 0.005W off-mode power consumption, Eco features to reduce power consumption when the monitor is in use and fully recyclable packaging, this is the perfect value monitor for the environmentally-conscious business.

Impressive Picture Quality

The LED-backlit LCD screen delivers sharp, bright and beautiful images. Mega infinity dynamic contrast ratio helps to ensure subtle detail even in the lights and darks, and MagicAngle technology delivers quality color even when viewed off-angle.

Slim Design That Fits Any Desk

The sleek, stylish design and low profile stand take up less desk space and contribute to a cleaner-looking office. The built-in cable management feature also adds to a clutter-free work environment.

Ergonomic, Adjustable Stand

The monitor swivels, tilts, pivots and is height-adjustable. And since it is VESA compatible, installation on a wall or separate mounting arms is easy.

Fast, Easy Connectivity

VGA, DVI and DisplayPort provide flexibility in high-speed connectivity. So whatever devices your employees need to connect today or in the future, this monitor keeps everyone’s options open.

Option to Add Rich Stereo Sound

Add stereo sound to your business monitor without taking up any additional desk space. The SPU10* speaker bar accessory features RMS output power of 2.5W and delivers full-range sound. So you can improve the quality of multimedia presentations, streaming videos or web-based seminars.

Short summary description Samsung S27E450D LED display 27" 1920 x 1080 pixels Full HD Black:

Samsung S27E450D, 27", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S27E450D LED display 27" 1920 x 1080 pixels Full HD Black:

Samsung S27E450D. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in USB hub. VESA mounting. Product color: Black

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.