location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung M50C computer monitor 27" 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Smart Monitor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M50C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS27CM500EUXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094938104
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96681
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2024 13:11:33
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS27CM500EUXEN user manual (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung M50C computer monitor 27" 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 27" LED VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 4 ms 250 cd/m² 3000:1
  • - Flicker-free technology
  • - E 21 kWh 21 W
More>>>
Short summary description Samsung M50C computer monitor 27" 1920 x 1080 pixels Full HD LED Black:
This short summary of the Samsung M50C computer monitor 27" 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung M50C, 27", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung M50C computer monitor 27" 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of Samsung M50C computer monitor 27" 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

Samsung M50C. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting. Product color: Black

Display
Display diagonal *
27"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Display brightness (min)
200 cd/m²
Response time
4 ms
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1 billion colors
Viewable size, horizontal
23.5" (59.8 cm)
Viewable size, vertical
13.2" (33.6 cm)
Display diagonal (metric)
26.8" (68 cm)
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Sound mirroring
Yes
Screen mirroring
Yes
Game mode
Yes
Game features
Super Ultrawide GameView
TV Plus
Yes
SmartThings app support
Yes
Office 365 support
Yes
Wireless Dex support
Yes
Tap view
Yes
Universal guide
Yes
Multi View
Yes
Operating system installed
Tizen
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
10 W
Adaptive Sound Control (ASC)
Yes
Design
Market positioning *
Smart
Product color *
Black
Feet color
Black
Ports & interfaces
Built-in USB hub *
Yes
USB Type-A downstream ports quantity
2
HDMI *
Yes
HDMI ports quantity
2
HDMI version
1.4
HDCP
Yes
HDCP version
2.2
Network
Wi-Fi
Yes
Network
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
5.2
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-2 - 22°
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
21 kWh
Energy consumption (HDR) per 1000 hours *
32 kWh
Power consumption (typical) *
21 W
Power consumption (standby) *
0.5 W
Power consumption (max)
50 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1450071
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Cables included
AC, HDMI
Handheld remote control
Yes
Power cable length
59.1" (1.5 m)
Weight & dimensions
Width (with stand)
24.2" (615.5 mm)
Depth (with stand)
7.62" (193.5 mm)
Height (with stand)
17.9" (455.4 mm)
Weight (with stand)
10.6 lbs (4.8 kg)
Width (without stand)
24.2" (615.5 mm)
Depth (without stand)
1.65" (41.8 mm)
Height (without stand)
14.5" (367.9 mm)
Weight (without stand)
7.94 lbs (3.6 kg)
Packaging data
Package width
29.1" (738 mm)
Package depth
4.96" (126 mm)
Package height
16.9" (428 mm)
Package weight
13.4 lbs (6.1 kg)
Package type
Box
Other features
Anynet + (HDMI-CEC)
Yes
Samsung Eye Saver Mode
Yes
Image size
Yes
Wireless display
Yes
Auto source switch
Yes
NFT marketplaces
Nifty Gateway
Workspace
Yes
Virtual AIM point
Yes
My contents
Yes
Brand Image Article code product Stock Price from
Samsung M80C computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED White Samsung M80C computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED White
(show image)
LS27CM801UUXDU M80C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M50C computer monitor 27" 1920 x 1080 pixels Full HD LED White Samsung M50C computer monitor 27" 1920 x 1080 pixels Full HD LED White
(show image)
LS27CM501EUXDU M50C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M50C computer monitor 27" 1920 x 1080 pixels Full HD LED Black Samsung M50C computer monitor 27" 1920 x 1080 pixels Full HD LED Black
(show image)
LS27CM502EUXEN M50C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M50C computer monitor 27" 1920 x 1080 pixels Full HD LED White Samsung M50C computer monitor 27" 1920 x 1080 pixels Full HD LED White
(show image)
LS27CM501EUXEN M50C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung T45F computer monitor 27" 1920 x 1080 pixels Full HD LED Black Samsung T45F computer monitor 27" 1920 x 1080 pixels Full HD LED Black
(show image)
LF27T450FZUXEN T45F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung T45F computer monitor 24" 1920 x 1080 pixels Full HD LED Black Samsung T45F computer monitor 24" 1920 x 1080 pixels Full HD LED Black
(show image)
LF24T450FZUXEN T45F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung T45F computer monitor 24" 1920 x 1200 pixels WUXGA LCD Black Samsung T45F computer monitor 24" 1920 x 1200 pixels WUXGA LCD Black
(show image)
LF24T450GYUXEN T45F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung T45F computer monitor 27" 1920 x 1080 pixels Full HD LED Black Samsung T45F computer monitor 27" 1920 x 1080 pixels Full HD LED Black
(show image)
LF27T452FQRXEN T45F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung T45F computer monitor 24" 1920 x 1080 pixels Full HD LED Black Samsung T45F computer monitor 24" 1920 x 1080 pixels Full HD LED Black
(show image)
LF24T452FQRXEN T45F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung T45F computer monitor 27" 1920 x 1080 pixels Full HD LED Black Samsung T45F computer monitor 27" 1920 x 1080 pixels Full HD LED Black
(show image)
LF27T450FQRXXE T45F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
España 1 distributor(s)
Italia 3 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)