Samsung S27A950D, 27", 1920 x 1080 pixels, Full HD, 3D, 2 ms
Samsung S27A950D. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, 3D, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°