location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S24E650XW LED display 24" 1920 x 1200 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S24E650XW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS24E65UXWF
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung S24E650XW LED display 24" 1920 x 1200 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24" LED PLS
  • - 1920 x 1200 pixels 16:10
  • - 60 Hz 4 ms 250 cd/m² 1000:1
  • - 25 W
Long product name Samsung S24E650XW LED display 24" 1920 x 1200 pixels Black :
The short editorial description of Samsung S24E650XW LED display 24" 1920 x 1200 pixels Black

LS24E65UXWF Performance Business Monitor
More>>>
Samsung S24E650XW LED display 24" 1920 x 1200 pixels Black:
The official marketing text of Samsung S24E650XW LED display 24" 1920 x 1200 pixels Black as supplied by the manufacturer

24 16:10 1920x1200 PLS 4ms Power D-Sub Audio USB 2.0 1WX2 HAS

Short summary description Samsung S24E650XW LED display 24" 1920 x 1200 pixels Black:
This short summary of the Samsung S24E650XW LED display 24" 1920 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S24E650XW, 24", 1920 x 1200 pixels, LED, LED, 4 ms, Black

Long summary description Samsung S24E650XW LED display 24" 1920 x 1200 pixels Black:
This is an auto-generated long summary of Samsung S24E650XW LED display 24" 1920 x 1200 pixels Black based on the first three specs of the first five spec groups.

Samsung S24E650XW. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
24"
Display resolution *
1920 x 1200 pixels
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
PLS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
4 ms
Supported graphics resolutions
1920 x 1200 (WUXGA)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.0106 x 0.0106" (0.27 x 0.27 mm)
Viewable size, horizontal
20.4" (51.8 cm)
Viewable size, vertical
12.8" (32.4 cm)
Color gamut
72%
Display brightness (min)
200 cd/m²
Performance
Game mode
Yes
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64
Multimedia
Built-in speaker(s) *
Yes
Design
Product color *
Black
Safety
CB(EU): IEC60950-1, EN60950-1, cULus(US,Canada): UL60950-1, KC(Korea): K60950-1, PSB(singapore), Soncap(Negeria), Kucas(Kwuit), SASO(Saudi Arabia): IEC60950-1, CCC(China): GB4943-2011
Certification
FCC(USA), IC(Canada): FCC Part15 Subpart B, CE(Europe): EN55022,EN55024, KCC(korean) KN22,KN24, C-tick (Australia): AS/NZS3548(CISPR22), CCC(China): GB9254-2008 GB17625.1-2012
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
DisplayPorts quantity
1
Audio input
Yes
Headphone outputs
1
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
5.12" (13 cm)
Pivot
Yes
Pivot angle
-1 - 95°
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-3 - 25°
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
25 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.005 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Cables included
AC, Audio (3.5mm), HDMI, USB
Quick start guide
Yes
Weight & dimensions
Width (with stand)
21.8" (554.8 mm)
Depth (with stand)
8.82" (224 mm)
Height (with stand)
15.2" (387.3 mm)
Weight (with stand)
12.8 lbs (5.8 kg)
Width (without stand)
21.8" (554.8 mm)
Depth (without stand)
2.17" (55.1 mm)
Height (without stand)
14.1" (359.4 mm)
Weight (without stand)
9.06 lbs (4.11 kg)
Packaging data
Package width
24.7" (628 mm)
Package depth
17" (433 mm)
Package height
7.4" (188 mm)
Package weight
16.1 lbs (7.32 kg)
User Guide on CD-ROM
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
Power consumption (DPMS)
0.3 W
TV tuner integrated
No
ECO mode
Yes
Samsung Magic Function
MagicBright, MagicUpscale
Sleep timer
Yes
Active display area (W x H)
20.4 x 9.21" (518.4 x 234 mm)
No flickering
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:50:27
Uk has collected 3 expert reviews for Samsung S24E650XW LED display 61 cm (24") 1920 x 1200 pixels Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Brand Image Article code product Stock Price from
Samsung S24E650MW LED display 24" 1920 x 1200 pixels Full HD Black Samsung S24E650MW LED display 24" 1920 x 1200 pixels Full HD Black
(show image)
LS24E65KMWV S24E650MW 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E650DW LED display 24" 1920 x 1200 pixels Black Samsung S24E650DW LED display 24" 1920 x 1200 pixels Black
(show image)
LS24E65UDW S24E650DW 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E650BW LED display 24" 1920 x 1200 pixels Black Samsung S24E650BW LED display 24" 1920 x 1200 pixels Black
(show image)
LS24E65KBWV S24E650BW 0.00
(excl. VAT)
0 (incl. VAT)