Samsung logo

Samsung S43GC LED display 24" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67498
Info modified on:
01 Oct 2024, 11:57:17
Short summary description Samsung S43GC LED display 24" 1920 x 1080 pixels Full HD LCD Black:

Samsung S43GC, 24", 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black

Long summary description Samsung S43GC LED display 24" 1920 x 1080 pixels Full HD LCD Black:

Samsung S43GC. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.