location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S31C LED display 24" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential Monitor
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S31C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS24C312EAUXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094769203
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41346
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 08:55:13
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS24C312EAUXEN user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S31C LED display 24" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home 24" LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 75 Hz 5 ms 250 cd/m² 1000:1
  • - AMD FreeSync Flicker-free technology
  • - E 15 kWh 15 W
More>>>
Short summary description Samsung S31C LED display 24" 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung S31C LED display 24" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S31C, 24", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S31C LED display 24" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung S31C LED display 24" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung S31C. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Display
Display diagonal *
24"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Viewable size, horizontal
20.7" (52.7 cm)
Viewable size, vertical
11.7" (29.6 cm)
Display diagonal (metric)
24" (61 cm)
NTSC coverage (typical)
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
Flicker-free technology
Yes
Game mode
Yes
Windows operating systems supported
Windows 10
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product color *
Black
Detachable stand
Yes
Feet color
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Headphone out *
No
HDCP
Yes
HDCP version
1.2
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-2 - 20°
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
15 kWh
Power consumption (typical) *
15 W
Power consumption (standby) *
0.3 W
Power consumption (max)
25 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1402839
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Power cable length
59.1" (1.5 m)
Weight & dimensions
Width (with stand)
21.2" (539.5 mm)
Depth (with stand)
8.56" (217.4 mm)
Height (with stand)
16.6" (422.8 mm)
Weight (with stand)
6.17 lbs (2.8 kg)
Width (without stand)
21.2" (539.5 mm)
Depth (without stand)
1.62" (41.2 mm)
Height (without stand)
12.7" (322.8 mm)
Weight (without stand)
5.29 lbs (2.4 kg)
Packaging data
Package width
23.9" (607 mm)
Package depth
15" (380 mm)
Package height
5.79" (147 mm)
Package weight
9.48 lbs (4.3 kg)
Package type
Box
Other features
Samsung Eye Saver Mode
Yes
Image size
Yes
Brand Image Article code product Stock Price from
Samsung S33GC LED display 27" 1920 x 1080 pixels Full HD Black Samsung S33GC LED display 27" 1920 x 1080 pixels Full HD Black
(show image)
LS27C332GAUXEN S33GC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S33GC LED display 24" 1920 x 1080 pixels Full HD Black Samsung S33GC LED display 24" 1920 x 1080 pixels Full HD Black
(show image)
LS24C332GAUXEN S33GC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S33GC LED display 27" 1920 x 1080 pixels Full HD Black Samsung S33GC LED display 27" 1920 x 1080 pixels Full HD Black
(show image)
LS27C330GAUXEN S33GC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S33GC LED display 24" 1920 x 1080 pixels Full HD Black Samsung S33GC LED display 24" 1920 x 1080 pixels Full HD Black
(show image)
LS24C330GAUXEN S33GC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S31C LED display 27" 1920 x 1080 pixels Full HD Black Samsung S31C LED display 27" 1920 x 1080 pixels Full HD Black
(show image)
LS27C312EAUXEN S31C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S36C LED display 24" 1920 x 1080 pixels Full HD Black Samsung S36C LED display 24" 1920 x 1080 pixels Full HD Black
(show image)
LS24C360EAUXEN S36C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S31C LED display 27" 1920 x 1080 pixels Full HD Black Samsung S31C LED display 27" 1920 x 1080 pixels Full HD Black
(show image)
LS27C314EAUXEN S31C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S31C LED display 24" 1920 x 1080 pixels Full HD Black Samsung S31C LED display 24" 1920 x 1080 pixels Full HD Black
(show image)
LS24C310EAUXEN S31C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S31C LED display 24" 1920 x 1080 pixels Full HD Black Samsung S31C LED display 24" 1920 x 1080 pixels Full HD Black
(show image)
LS24C314EAUXEN S31C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S31C LED display 27" 1920 x 1080 pixels Full HD Black Samsung S31C LED display 27" 1920 x 1080 pixels Full HD Black
(show image)
LS27C310EAUXEN S31C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
United Kingdom 1 distributor(s)
Polska 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)