Samsung logo

Samsung G30A computer monitor 24" 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148195
Info modified on:
01 Oct 2024, 11:57:02
Short summary description Samsung G30A computer monitor 24" 1920 x 1080 pixels Full HD LED Black:

Samsung G30A, 24", 1920 x 1080 pixels, Full HD, LED, Black

Long summary description Samsung G30A computer monitor 24" 1920 x 1080 pixels Full HD LED Black:

Samsung G30A. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.