Samsung logo

Samsung S24A850DW computer monitor 24" 1920 x 1200 pixels LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109789
Info modified on:
24 Feb 2023, 14:09:16
Short summary description Samsung S24A850DW computer monitor 24" 1920 x 1200 pixels LED Black:

Samsung S24A850DW, 24", 1920 x 1200 pixels, LED, 5 ms, Black

Long summary description Samsung S24A850DW computer monitor 24" 1920 x 1200 pixels LED Black:

Samsung S24A850DW. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, Display technology: LED, Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.