Samsung SyncMaster P2270H, 21.5", 1920 x 1080 pixels, 2 ms, Black
Samsung SyncMaster P2270H. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product color: Black